EN
  • EN
  • DE

LTC2485CDD#TRPBF

Part No LTC2485CDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 24
Sampling Rate (Per Second) 7.5
Number of Inputs 1
Input Type Differential
Data Interface I2C
Configuration MUX-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Features Selectable Address, Temperature Sensor
Temperature Range - Operating 0°C ~ 70°C
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Mounting SMD (SMT)
Base Product Number LTC2485
Other Names LTC2485CDD#TRPBFDKR,LTC2485CDD#TRPBF,LTC2485CDD#TRPBFCT,LTC2485CDD#TRPBFTR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265272-LTC2485CDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2485CDD#TRPBF CAD Model

Description

Product Overview: LTC2485CDD#TRPBF from Analog Devices Inc.

The LTC2485CDD#TRPBF is a high-precision, 24-bit Analog-to-Digital Converter (ADC) with an integrated temperature sensor, designed and manufactured by Analog Devices Inc. This sophisticated component offers an ideal solution for applications requiring high accuracy data acquisition, such as industrial instrumentation, process control, and smart sensor systems.

Key Features

  • 24-Bit Resolution: The LTC2485CDD#TRPBF provides 24-bit output, ensuring high-resolution measurements that are critical for precision applications.
  • Easy Drive: The ADC features a patented Easy Drive technology that reduces the complexity of signal conditioning requirements, making it easier to interface with sensors and transducers.
  • No Latency Delta-Sigma™: This ADC utilizes the No Latency Delta-Sigma architecture, which eliminates conversion latency found in traditional delta-sigma converters, allowing for real-time data acquisition.
  • Integrated Temperature Sensor: The on-chip temperature sensor further enhances the functionality of the LTC2485CDD#TRPBF, providing temperature measurements without the need for additional components.
  • Wide Input Common Mode Range: With its wide input common mode range, the LTC2485CDD#TRPBF can handle a variety of signal levels, increasing its versatility in different application environments.
  • I²C Interface: The device features an I²C serial interface, facilitating easy communication with microcontrollers and other digital systems.
  • Small Package: Housed in a compact 10-lead DFN package, the LTC2485CDD#TRPBF is suitable for space-constrained applications.

Applications

The LTC2485CDD#TRPBF is designed for a wide range of applications where precision data conversion is crucial. It is particularly well-suited for:

  • Industrial Process Control
  • Temperature Sensing and Monitoring
  • Data Acquisition Systems
  • Medical Instrumentation
  • Automated Test Equipment

With its high resolution, ease of use, and integrated temperature sensing, the LTC2485CDD#TRPBF from Analog Devices Inc. is a versatile and reliable choice for engineers and designers looking to enhance the accuracy and efficiency of their systems.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9637 $53.7822
14+ $7.3549 $102.9686
22+ $7.1250 $156.7500
30+ $6.8952 $206.8560
38+ $6.6653 $253.2814
51+ $5.9758 $304.7658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess