EN
  • EN
  • DE

LTC2470CDD#PBF

Part No LTC2470CDD#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 12DFN / 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 12-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 16
Sampling Rate (Per Second) 833
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (3x3)
Mounting Surface Mount
Base Product Number LTC2470
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2470CDD#PBF
Standard Package 121
Win Source Part Number 1321222-LTC2470CDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2470CDD#PBF CAD Model

Description

Product Overview: LTC2470CDD#PBF

The LTC2470CDD#PBF is a high-precision, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer easy-to-use, high-performance data acquisition solutions for a wide array of applications. This ADC features a simple two-wire, I2C-compatible serial interface, making it an ideal choice for space-constrained applications that require low power consumption and minimal external components.

Key Features

  • Resolution: The LTC2470CDD#PBF offers a 16-bit resolution with no missing codes, ensuring accurate and reliable data conversion for critical measurements.
  • Sample Rate: This ADC provides a sample rate of 60 conversions per second, balancing the need for speed and power efficiency.
  • Easy Interface: With its I2C-compatible serial interface, the LTC2470CDD#PBF can easily communicate with microcontrollers and other digital systems, simplifying design integration.
  • Internal Reference: The device includes an internal reference, eliminating the need for external reference components and reducing overall system complexity.
  • Power Supply: It operates from a single 2.7V to 5.5V supply, accommodating a variety of power environments and applications.
  • Small Package: The LTC2470CDD#PBF comes in a compact 10-lead DFN package, which is ideal for space-constrained applications.

Applications

The versatility of the LTC2470CDD#PBF makes it suitable for a wide range of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Medical Devices
  • Industrial Process Control
  • Battery-Powered Devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC2470CDD#PBF is no exception. This product is manufactured to meet high standards, ensuring stable and consistent performance across various environmental conditions.

In summary, the LTC2470CDD#PBF ADC from Analog Devices Inc. offers designers a compact, high-performance solution for precision data conversion. Its integration-friendly interface, internal reference, and low power operation make it an excellent choice for a multitude of electronic applications where space and power are at a premium.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess