EN
  • EN
  • DE

LTC2338HMS-18#PBF

Part No LTC2338HMS-18#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 16MSOP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 18
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 125°C
Case / Package 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting Surface Mount
Base Product Number LTC2338
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2338HMS-18#PBF
Standard Package 37
Win Source Part Number 1316541-LTC2338HMS-18#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2338HMS-18#PBF CAD Model

Description

Analog Devices Inc. LTC2338HMS-18#PBF Precision ADC

The LTC2338HMS-18#PBF is a high-performance, 18-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer exceptional accuracy and precision for a wide range of data acquisition and measurement applications. This ADC is part of the LTC2338 series and is housed in a compact MSOP package, making it an ideal choice for space-constrained applications.

At its core, the LTC2338HMS-18#PBF features a successive approximation register (SAR) architecture that provides a high-speed sampling rate without compromising on resolution or power efficiency. The ADC operates with a single 5V supply, and its flexible input range includes both single-ended and differential inputs, enhancing its versatility across different signal types.

Key features of the LTC2338HMS-18#PBF include:

  • High Resolution: 18-bit resolution ensures detailed and accurate digital representation of the analog input signal.
  • Fast Conversion Rate: With a maximum sampling rate of up to 200ksps, it is well-suited for high-speed applications that require quick data acquisition.
  • Low Noise Performance: The ADC boasts an excellent signal-to-noise ratio (SNR), minimizing the noise level for more precise measurements.
  • No Latency: The zero-latency operation allows for reliable and immediate data conversion, crucial for control loop applications.
  • Multiple Input Ranges: It supports a variety of input ranges, providing flexibility in interfacing with different sensor types and signal sources.
  • Power Efficiency: The device features a low power shutdown mode, reducing power consumption when the ADC is not in active conversion.

The LTC2338HMS-18#PBF is also equipped with an internal oscillator, eliminating the need for external clock sources and simplifying the design process. Its SPI-compatible serial interface allows for easy integration with microcontrollers and digital signal processors.

With its robust performance and high reliability, the LTC2338HMS-18#PBF is an excellent choice for precision measurement in industrial control systems, medical instrumentation, automotive systems, and any application where accurate analog-to-digital conversion is critical.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess