EN
  • EN
  • DE

LTC2378IDE-18#PBF

Part No LTC2378IDE-18#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 16DFN / 18 Bit Analog to Digital Converter 1 Input 1 SAR 16-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 18
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (4x3)
Mounting Surface Mount
Base Product Number LTC2378
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2378IDE-18#PBF,LTC2378IDE18PBF
Standard Package 91
Win Source Part Number 1318446-LTC2378IDE-18#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2378IDE-18#PBF CAD Model

Description

Product Overview: LTC2378IDE-18#PBF

The LTC2378IDE-18#PBF is a high-performance, 18-bit, low-noise, successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This precision ADC is ideal for a wide range of applications, including medical imaging, high-speed data acquisition, and industrial process control, where accuracy and noise performance are critical.

Key Features

  • Resolution: 18-bits of resolution provide a high degree of accuracy, capturing fine details in the signal being converted.
  • Sample Rate: With a sample rate of up to 1.6Msps, the LTC2378IDE-18#PBF can handle high-speed signals, making it suitable for dynamic systems.
  • Low Noise: Featuring an outstanding noise performance, the ADC minimizes the signal distortion and enhances signal fidelity.
  • Power Efficiency: The device operates on a low supply current, making it an excellent choice for power-sensitive applications.
  • Input Range: The ADC supports a flexible input range, accommodating various signal amplitudes.
  • Digital Interface: The device offers a SPI-compatible serial interface for easy integration with microcontrollers and digital processors.
  • Packaging: Housed in a compact 14-lead DFN package, the LTC2378IDE-18#PBF is designed for space-constrained applications.

Applications

The versatility of the LTC2378IDE-18#PBF allows it to be used across a broad spectrum of applications. It is particularly well-suited for:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Industrial Process Controls
  • High-speed Data Acquisition Systems
  • Scientific Instrumentation

Product Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTC2378IDE-18#PBF is built to meet high standards, ensuring stable and reliable performance in even the most demanding environments. It is a testament to Analog Devices' expertise in precision data conversion technology, offering designers a blend of performance and power efficiency that can significantly enhance the capabilities of their systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess