EN
  • EN
  • DE

LTC2370IDE-16#TRPBF

Part No LTC2370IDE-16#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 16DFN / 16 Bit Analog to Digital Converter 1 Input 1 SAR 16-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 16
Sampling Rate (Per Second) 2M
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (4x3)
Mounting Surface Mount
Base Product Number LTC2370
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1318297-LTC2370IDE-16#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2370IDE-16#TRPBF CAD Model

Description

Product Overview: LTC2370IDE-16#TRPBF

The LTC2370IDE-16#TRPBF is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc., renowned for its precision and reliability in data conversion. This state-of-the-art ADC component offers a remarkable balance between speed and power efficiency, making it a prime choice for a wide array of applications, including medical devices, industrial automation, and data acquisition systems.

Key Features

  • Resolution: 16-bits of resolution provide high precision data conversion, ensuring accurate readings for sensitive applications.
  • Sampling Rate: Up to 250ksps (kilo-samples per second), which allows for rapid data collection without sacrificing quality.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a supply current of just 850µA at the full sampling rate, optimizing battery life in portable devices.
  • Flexible Power/Speed Scaling: The power dissipation can be scaled with the sampling rate to suit various performance needs.
  • No Latency Operation: Guarantees consistent conversion times, which is crucial for control loop applications where timing is critical.
  • Wide Input Range: The ADC supports a true differential input range of ±VREF, with VREF ranging from 2.5V to 5.1V, catering to a diverse set of input signals.
  • Interface: Features a SPI-compatible serial interface that facilitates easy integration into most digital systems.
  • Package: Comes in a compact 12-lead DFN package, which is suitable for space-constrained applications.

Applications

The LTC2370IDE-16#TRPBF is versatile and can be utilized in various domains, including:

  • Automated Test Equipment (ATE)
  • Medical Imaging Systems
  • Industrial Process Control
  • High-speed Data Acquisition
  • Battery-powered Devices
  • Instrumentation

Quality and Reliability

Analog Devices Inc. is synonymous with quality, and the LTC2370IDE-16#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and medical applications, ensuring long-term reliability and performance.

For designers looking for an ADC that combines speed, precision, and power efficiency, the LTC2370IDE-16#TRPBF from Analog Devices Inc. stands out as an excellent choice, given its advanced features and proven track record in the industry.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess