EN
  • EN
  • DE

LTC2453IDDB#TRMPBF

Part No LTC2453IDDB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 16
Sampling Rate (Per Second) 60
Number of Inputs 1
Input Type Differential
Data Interface I2C
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Mounting SMD (SMT)
Base Product Number LTC2453
Other Names LTC2453IDDB#TRMPBFTR,-2735-LTC2453IDDB#TRMPBFCT,LTC2453IDDB#TRMPBF,LTC2453IDDB#TRMPBFCT,LTC2453IDDB#TRMPBFDKR,LTC2453IDDBTRMPBF,-2735-LTC2453IDDB#TRMPBFDKR
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265278-LTC2453IDDB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2453IDDB#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2453IDDB#TRMPBF Overview

The LTC2453IDDB#TRMPBF is a high-precision, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer a perfect blend of performance and convenience for a wide range of data acquisition applications. This ADC features a simple two-wire, I2C-compatible serial interface, which allows it to seamlessly integrate with most microcontrollers and digital systems.

Key Features

  • High Resolution: With 16-bit resolution, this ADC provides precise digital representations of analog signals, making it suitable for applications where accuracy is paramount.
  • Low Power Consumption: The LTC2453IDDB#TRMPBF is optimized for power-sensitive applications, featuring a low current operation which significantly extends battery life in portable devices.
  • Wide Input Range: It accepts a wide input range, accommodating various sensor outputs without the need for additional signal conditioning.
  • Automatic Shutdown: An automatic shutdown feature reduces power consumption even further when the ADC is not in active conversion.
  • No External Reference: The need for an external precision reference is eliminated due to the inclusion of an internal reference, simplifying design and reducing system cost.
  • Small Package: Encased in a small 10-lead DFN package, the LTC2453IDDB#TRMPBF is ideal for space-constrained applications.

Applications

The LTC2453IDDB#TRMPBF is versatile and can be used in a variety of applications such as:

  • Portable Instrumentation
  • Industrial Process Control
  • Medical Devices
  • Data Acquisition Systems
  • Battery-Powered Equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2453IDDB#TRMPBF is no exception. It is designed to meet stringent industrial standards, ensuring reliable performance in even the most demanding environments. The product is available in tape and reel packaging, making it suitable for automated manufacturing processes.

With its combination of high resolution, low power, and ease of use, the LTC2453IDDB#TRMPBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and efficiency of their data acquisition systems.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.7566 $116.7566
2+ $112.9902 $225.9804
3+ $109.2237 $327.6711
4+ $97.9244 $391.6976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,199 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess