EN
  • EN
  • DE

LTC2379CMS-18#PBF

Part No LTC2379CMS-18#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 16MSOP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 18
Sampling Rate (Per Second) 1.6M
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting Surface Mount
Base Product Number LTC2379
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2379CMS-18#PBF,LTC2379CMS18PBF
Standard Package 37
Win Source Part Number 1321224-LTC2379CMS-18#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2379CMS-18#PBF CAD Model

Description

The LTC2379CMS-18#PBF is a high-performance, 18-bit, low-noise, successive approximation register (SAR) analog-to-digital converter (ADC) produced by Analog Devices Inc. This precision ADC is designed for a wide array of applications that require high accuracy, including medical imaging, high-end instrumentation, and industrial process control.

Key Features

  • Resolution: The LTC2379CMS-18#PBF boasts an impressive 18-bit resolution, ensuring highly accurate digital representations of the input analog signals.
  • Sample Rate: With a maximum sample rate of 1.6Msps (mega samples per second), this device can handle high-speed signal processing without sacrificing precision.
  • Low Noise: It features a low inherent noise level, which is crucial for applications where signal integrity is paramount.
  • Low Power Consumption: Power efficiency is a key consideration in modern electronics, and this ADC offers a low power consumption mode, making it suitable for battery-powered devices and energy-sensitive applications.
  • No Latency: The device provides no-latency operation, delivering a reliable and consistent throughput which is vital for real-time data acquisition systems.
  • Wide Input Range: It supports a wide input range, accommodating various signal amplitudes, thus providing flexibility in interfacing with different sensors and input sources.
  • Packaging: The LTC2379CMS-18#PBF comes in a compact MSOP-16 (Medium Shrink Outline Package) that is suitable for space-constrained applications.

Applications

This ADC is particularly well-suited for applications that demand high accuracy and high-speed data conversion. Some of the typical applications include:

  • Precision data acquisition systems
  • Medical imaging equipment
  • Automated test equipment
  • Industrial control systems
  • Seismic data acquisition

Technical Specifications

Parameter Value Resolution 18 bits Sample Rate 1.6Msps Input Range ±VREF Package MSOP-16 Interface SPI-compatible serial

Overall, the LTC2379CMS-18#PBF from Analog Devices Inc. is a top-tier ADC offering a blend of precision, speed, and efficiency, making it an excellent choice for designers looking to enhance the performance and reliability of their data acquisition systems.

You May Also Be Interested in

Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess