EN
  • EN
  • DE

LTC2368CDE-16#PBF

Part No LTC2368CDE-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 16DFN / 16 Bit Analog to Digital Converter 1 Input 1 SAR 16-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 16
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (4x3)
Mounting Surface Mount
Base Product Number LTC2368
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC2368CDE-16#PBF,-2735-LTC2368CDE-16#PBF,LTC2368CDE-16#PBF-ND
Standard Package 91
Win Source Part Number 1318302-LTC2368CDE-16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2368CDE-16#PBF CAD Model

Description

Analog Devices Inc. LTC2368CDE-16#PBF Overview

The LTC2368CDE-16#PBF is a high-precision, 16-bit, successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional performance and ease of use. This product is part of a family of ADCs that provide a variety of speed, resolution, and power options, catering to a wide range of applications such as medical imaging, industrial process control, and high-end instrumentation.

Key Features

  • Resolution: The LTC2368CDE-16#PBF offers a 16-bit resolution, ensuring accurate and detailed digital representations of analog signals.
  • Sampling Rate: With a maximum sampling rate of 250ksps (kilo samples per second), this ADC is capable of converting analog signals rapidly, which is critical for applications requiring fast data acquisition.
  • Low Power Consumption: It is designed for power-sensitive applications, with a typical power consumption of only 13mW at the full 250ksps rate, which decreases at lower speeds.
  • No Latency: The device features no pipeline delay, which is often referred to as zero-latency operation, making it ideal for control loop applications where timely data processing is critical.
  • Wide Input Range: The ADC supports a pseudo-differential unipolar input range of 0V to VREF, with VREF ranging from 2.5V to 5.1V, providing flexibility in accommodating various signal levels.
  • Small Package: Housed in a compact 12-lead DFN package, the LTC2368CDE-16#PBF saves valuable board space, which is essential for space-constrained designs.

Applications

The LTC2368CDE-16#PBF is versatile and can be used in diverse applications that demand high accuracy and low power consumption. Its suitability for multiplexed systems, portable instrumentations, and automated test equipment makes it a go-to choice for engineers and designers looking for reliable data conversion solutions.

Conclusion

Analog Devices Inc.'s LTC2368CDE-16#PBF stands out as a high-performance ADC offering the precision and efficiency required for advanced electronic systems. Its robust feature set, combined with its compact form factor, makes it an excellent choice for integrating high-resolution analog-to-digital conversion into a variety of sophisticated applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess