The PQ60033QTA35NKS is a high-efficiency Quarter-brick DC-DC converter module from SynQor Worldwide Headquarters. This module is part of SynQor's PowerQor series and is designed for use in distributed power architectures, providing a regulated output voltage from a DC input source. It is commonly used in telecommunications, networking, and industrial applications where high efficiency and reliability are critical.
Applications
- Telecommunications equipment
- Networking equipment
- Industrial control systems
- Distributed power architectures
- High-reliability power supplies
Features
- High efficiency (typically 93%)
- Wide input voltage range
- Quarter-brick form factor
- Isolated output
- Output voltage trim
- Remote sense
- Remote on/off
- Overcurrent protection
- Overtemperature protection
Benefits
- Reduced power consumption and heat dissipation
- Stable output voltage under varying input and load conditions
- Compact size for space-constrained applications
- Protection against electrical faults
- Flexibility in system design with remote control features
Additional Details
The PQ60033QTA35NKS features a high efficiency of typically 93%, which minimizes power consumption and reduces heat dissipation. The module operates from a wide input voltage range, allowing it to be used in various DC power systems. It has a quarter-brick form factor, making it suitable for space-constrained applications. The output is electrically isolated from the input, enhancing safety and reducing noise. The module features output voltage trim, which allows for fine-tuning of the output voltage to meet specific application requirements. Remote sense allows the module to compensate for voltage drops in the load cables, ensuring accurate voltage regulation at the load. Remote on/off allows the module to be turned on and off remotely, useful for power management. The PQ60033QTA35NKS is equipped with overcurrent protection and overtemperature protection, which safeguard the module and the load from damage in fault conditions. The module is designed for high reliability and is typically tested to meet industry standards. The PQ60033QTA35NKS is typically packaged in a ruggedized enclosure to withstand industrial environments. This specific module provides 3.3V output and a max current of 35A.