EN
  • EN
  • DE

ADSP-TS101SAB1-000

Part No ADSP-TS101SAB1-000
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Embedded Processor | IC DSP CONTROLLER 6MBIT 625 BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Type Fixed/Floating Point
Interface Host Interface, Link Port, Multi-Processor
Clock Rate 250MHz
Non-Volatile Memory External
On-Chip RAM 768kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 625-BBGA
Supplier Device Package 625-PBGA (27x27)
Family Part Number ADSP-TS101
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142290-ADSP-TS101SAB1-000
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-TS101SAB1-000 CAD Model

Description

The ADSP-TS101SAB1-000 is a high-performance signal processing product from the renowned manufacturer, Analog Devices Inc. This component is part of the TigerSHARC® processor family, which is well-known for its exceptional computational power and efficiency in handling complex algorithms. The ADSP-TS101SAB1-000 is designed to meet the rigorous demands of applications requiring intense numerical processing capabilities, making it an ideal solution for industries such as telecommunications, military and aerospace, medical imaging, and industrial automation.

Key Features

  • High-Performance Architecture: The processor is built on a parallel processing architecture that enables high throughput and efficient data handling, which is critical for real-time signal processing tasks.
  • Scalability: With its ability to work in multiprocessor configurations, the ADSP-TS101SAB1-000 offers a scalable solution that can grow with the increasing performance needs of complex systems.
  • Memory Integration: The device comes with integrated memory, which reduces latency and enhances overall system performance by providing quick access to data and instructions.
  • Flexible I/O Options: A variety of input/output options are provided to ensure seamless integration with other components in a system, facilitating communication and data transfer across different modules.

Applications

The versatility of the ADSP-TS101SAB1-000 allows it to be used in a wide range of applications. Its ability to perform fast Fourier transforms (FFTs), digital filtering, and matrix operations make it particularly well-suited for:

  • Wireless communication systems such as base stations and smart antennas.
  • Advanced radar and sonar processing for defense and marine navigation systems.
  • Medical imaging equipment, including MRI and CT scanners, which require high-speed data processing.
  • Industrial control systems where precise and rapid processing is necessary for automation and monitoring.

Reliability and Quality

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The ADSP-TS101SAB1-000 is no exception, as it is manufactured to withstand the challenges of demanding environments while maintaining performance integrity. For developers and engineers looking for a robust signal processor capable of executing complex algorithms with speed and precision, the ADSP-TS101SAB1-000 from Analog Devices Inc. is an excellent choice.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess