EN
  • EN
  • DE

LT6200IS8#PBF

Part No LT6200IS8#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SO / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 50V/µs
Gain Bandwidth Product 165 MHz
Current - Input Bias 23 µA
Voltage - Input Offset 2.5 mV
Current - Supply 20mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 12.6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LT6200
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LT6200IS8#PBF-ND,505-LT6200IS8#PBF,-2735-LT6200IS8#PBF,LT6200IS8PBF
Standard Package 100
Win Source Part Number 1319685-LT6200IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT6200IS8#PBF CAD Model

Description

Product Overview: LT6200IS8#PBF

The LT6200IS8#PBF is a high-speed, low-noise operational amplifier from Analog Devices Inc., designed to cater to a broad range of applications requiring precision and speed. This operational amplifier is a testament to Analog Devices' commitment to providing innovative solutions in signal processing technology.

Key Features

  • High-Speed Performance: The LT6200IS8#PBF boasts an impressive slew rate and bandwidth, making it suitable for fast signal amplification in data acquisition systems, telecommunication networks, and digital-to-analog conversion processes.
  • Low Noise Operation: Engineered to minimize noise, this op-amp ensures a clean signal amplification, which is crucial for high-fidelity audio applications, sensitive instrumentation, and medical equipment.
  • Low Power Consumption: Despite its high-speed capabilities, the LT6200IS8#PBF is designed to operate efficiently, with a low quiescent current, making it ideal for portable and battery-powered devices.
  • Wide Supply Range: It operates across a wide supply voltage range, providing designers with flexibility in various circuit configurations and ensuring compatibility with a multitude of other components.
  • Rugged Design: Housed in a robust 8-lead SOIC package, the LT6200IS8#PBF is built to withstand challenging environmental conditions, ensuring reliability and longevity in industrial-grade applications.

Applications

  • Active Filters: Its precise signal handling makes it an excellent choice for constructing active filters in audio, communications, and signal processing circuits.
  • Medical Imaging: The low noise characteristic is particularly beneficial in medical imaging equipment, where signal integrity is paramount.
  • Test and Measurement: The speed and accuracy of the LT6200IS8#PBF make it suitable for high-performance test and measurement systems.
  • Photodiode Amplification: The device's fast response time and low noise are ideal for photodiode amplification in optical systems.

The LT6200IS8#PBF from Analog Devices Inc. is a versatile, high-performance operational amplifier that meets the demands of modern, high-speed electronics. Its combination of speed, precision, and low-power operation makes it an excellent choice for designers looking to enhance the performance of their systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6938 $62.7752
8+ $12.8770 $103.0160
13+ $12.4746 $162.1698
17+ $12.0722 $205.2274
22+ $11.6698 $256.7356
29+ $10.4625 $303.4125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess