EN
  • EN
  • DE

ZJK5103-05-01

Part No ZJK5103-05-01
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 412558-ZJK5103-05-01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZJK5103-05-01 CAD Model

Description

The TDK ZJK5103-05-01 is a common mode choke coil, part of TDK's ZJK series, designed to suppress common mode noise in electronic circuits. This component plays a vital role in reducing electromagnetic interference (EMI) and ensuring the reliable operation of various electronic devices. Common mode chokes are particularly effective in attenuating noise signals that are present on both lines of a differential pair, while allowing the desired differential signals to pass through with minimal attenuation.

Applications:

  • USB Lines: Used in USB data lines to filter out common mode noise, improving signal integrity and preventing data errors.
  • HDMI Cables: Employed in HDMI connections to reduce noise and interference, ensuring high-quality video and audio transmission.
  • Ethernet Ports: Integrated into Ethernet interfaces to suppress noise and maintain stable network communication.
  • Power Supplies: Used in power supply circuits to filter out noise entering or leaving the device, improving power quality and system reliability.
  • Automotive Electronics: Applied in automotive systems to reduce EMI and ensure the reliable operation of electronic control units (ECUs) and other critical components.

Features:

  • High Common Mode Impedance: Offers significant attenuation of common mode noise signals across a broad frequency range.
  • Low Differential Mode Impedance: Minimizes signal distortion and insertion loss for differential signals, preserving signal integrity.
  • Surface Mount Design: Facilitates easy and efficient assembly onto printed circuit boards (PCBs).
  • Compact Size: Allows for integration into space-constrained applications without compromising performance.
  • RoHS Compliance: Meets environmental standards, ensuring the product is free from hazardous substances.

Benefits:

  • Improved EMI Performance: Reduces electromagnetic interference, enhancing the overall system performance and reliability.
  • Enhanced Signal Integrity: Ensures cleaner and more accurate signal transmission, reducing data errors and improving system performance.
  • Increased System Stability: Protects sensitive circuits from noise-induced instability, ensuring reliable operation.
  • Compliance with EMC Regulations: Helps meet electromagnetic compatibility (EMC) standards for product certification.
  • Long-Term Reliability: Provides stable and consistent performance over the lifespan of the device.

Additional Details:

The TDK ZJK5103-05-01 typically consists of a ferrite core around which two identical coils are wound. The coils are configured in such a way that the magnetic fields generated by differential signals cancel each other out, while the magnetic fields generated by common mode noise signals add together, resulting in a high impedance for common mode noise and a low impedance for differential signals. Specific electrical characteristics, such as inductance, rated current, and DC resistance, can be found in the TDK datasheet for this part number.

When selecting a common mode choke, it's crucial to consider the operating frequency range, impedance characteristics, rated current, voltage, and size requirements for the specific application. Reviewing the TDK datasheet for the ZJK5103-05-01 is essential to ensure that it meets the design requirements.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Lowest to $58.6105
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess