EN
  • EN
  • DE

LT4363HDE-2#TRPBF

Part No LT4363HDE-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV 12-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression ICs
Mfr Analog Devices Inc.
Package Tape & Reel
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD (SMT)
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Voltage - Working 4 ~ 80V
Base Product Number LT4363
Other Names LT4363HDE-2#TRPBF,LT4363HDE-2#TRPBFDKR,LT4363HDE-2#TRPBFCT,LT4363HDE-2#TRPBFTR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1301583-LT4363HDE-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4363HDE-2#TRPBF CAD Model

Description

Product Overview: LT4363HDE-2#TRPBF

The LT4363HDE-2#TRPBF is a high-performance surge stopper, overvoltage, and overcurrent protector integrated circuit designed and manufactured by Analog Devices Inc. This robust device is tailored to safeguard sensitive electronic systems against high voltage transients and fault conditions, ensuring reliability and stability in a wide array of applications.

Key Features

  • Surge Protection: The LT4363HDE-2#TRPBF is engineered to absorb and control high voltage surges, preventing damage to the connected electronic components. This feature is crucial for applications where voltage spikes are common, such as in industrial settings or automotive electronics.
  • Wide Operating Range: With an input voltage range of 4V to 80V, this device offers a versatile solution that can be used in a variety of power systems, accommodating a broad spectrum of electronic products and platforms.
  • Adjustable Overvoltage Control: Users can set the overvoltage shutdown level using an external resistor divider, providing flexibility and precision tailored to specific system requirements.
  • Overcurrent Protection: The LT4363HDE-2#TRPBF features an overcurrent protection mechanism that limits the output current during fault conditions, thereby protecting downstream components from excessive current that could lead to overheating or failure.
  • High Temperature Operation: This device is designed for high temperature environments, with an operating temperature range of -40°C to +150°C, making it suitable for harsh conditions and ensuring continuous operation even under thermal stress.
  • Robust Packaging: The LT4363HDE-2#TRPBF comes in a 12-lead 4mm × 3mm DFN package, offering a compact solution that is ideal for space-constrained applications while providing excellent thermal performance.

Applications

The LT4363HDE-2#TRPBF is ideal for a range of applications where protection against voltage and current transients is essential. This includes automotive electronics, industrial control systems, avionics, and power supplies. Its ability to withstand harsh environments and manage power surges makes it an indispensable component for ensuring the longevity and reliability of critical electronic systems.

Ordering Information

This product is available with the part number LT4363HDE-2#TRPBF, where the suffix indicates the packaging and temperature grade. It is offered in tape and reel packaging for efficient handling and assembly in high-volume production environments.

You May Also Be Interested in

Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Lowest to $11.1026
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 100MA 650VIMP SMD
Lowest to $1.6578
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518
Bourns Inc.
TBU High Speed Protectors
Lowest to $2.5740
Bourns Inc.
SURGE SUPP TBU 200MA 850VIMP SMD
Lowest to $1.1427
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1989
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $1.1406

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7617 $54.0936
19+ $5.5481 $105.4139
28+ $5.3747 $150.4916
39+ $5.2013 $202.8507
50+ $5.0280 $251.4000
67+ $4.5078 $302.0226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess