EN
  • EN
  • DE

SUPERMICRO MCP-290-00055-0N - Supermicro 1U Rail Kit

Part No SUPERMICRO MCP-290-00055-0N - Supermicro 1U Rail Kit
Manufacturer Supermicro
Catalog IT infrastructure Accessories
Description Supermicro Chassis rail set. Type: Other, Material: Metal, Product colour: Nickel. Quantity per pack: 2 pc(s)25.6" to 33.05" chassis rail set, screw/quick, for SC512F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1434870-SUPERMICRO MCP-290-00055-0N - Supermicro 1U Rail Kit
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO MCP-290-00055-0N - Supermicro 1U Rail Kit CAD Model

Description

The SUPERMICRO MCP-290-00055-0N is a 1U rail kit designed to provide a high-quality, reliable mounting solution for Supermicro server chassis. This rail kit is noted for its strong build and stability, ensuring that your server is well-supported within your rack cabinet. It comes complete with both inner and outer rails, making it an all-in-one solution for quick and efficient server installation. The rail kit is crafted to fit a wide range of rack sizes, thanks to its adjustable design that caters to various depths, offering exceptional versatility in server deployment. Its seamless integration with Supermicro server cases minimizes installation errors and compatibility issues, maintaining a smooth and straightforward setup process. The MCP-290-00055-0N stands out for its durability and ease of maintenance, providing a hassle-free solution for securing 1U servers.

You May Also Be Interested in

Dell
SafeID Classic ST200
Need more? Email Us
Dell
FRONTBEZEL R630/EMC
Need more? Email Us
Dell
CADDY 3.5 XE7420 XE7440
Need more? Email Us
Dell
DELL galvanised ears for switch w/8screws N2048P
Need more? Email Us
Dell
CADDY 3.5 INTERNAL R730XD R740XD
Need more? Email Us
Dell
SD FLASH 8GB
Need more? Email Us
Dell
CADDY PW-SERIES 3.5
Need more? Email Us
Dell
FRONTBEZEL R610
Need more? Email Us
Dell
CADDY 3.5 14th 15th Dell
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess