EN
  • EN
  • DE

LT4356HS-2#PBF

Part No LT4356HS-2#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER ADJ 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tube
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Voltage - Working 4 ~ 80V
Base Product Number LT4356
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1336757-LT4356HS-2#PBF
Ultra Librarian 3D Model Ultra Librarian LT4356HS-2#PBF CAD Model

Description

Product Overview: LT4356HS-2#PBF by Analog Devices Inc.

The LT4356HS-2#PBF is a robust surge stopper device designed to protect sensitive electronic circuits from high voltage transients and surges. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this device ensures that voltage spikes do not compromise the performance or longevity of electronic systems. It is an essential component for applications that require reliable protection against unpredictable voltage fluctuations.

Key Features

  • Overvoltage Protection: The LT4356HS-2#PBF provides overvoltage protection by controlling the gate of an external N-channel MOSFET. This feature allows it to regulate the output during an overvoltage event, such as a load dump in automotive systems.
  • Wide Operating Range: With an operating range of 4V to 80V, this device is suitable for a wide variety of applications, including industrial, automotive, and avionics systems, where power supply conditions can be harsh and unpredictable.
  • Adjustable Output Clamp Voltage: Users can set the output clamp voltage to a desired level by selecting appropriate external components, offering flexibility in different circuit designs.
  • Reverse Input Protection: The LT4356HS-2#PBF protects against negative input voltages down to -60V, making it an ideal choice for environments where reverse connections might occur.
  • High Temperature Operation: The device is designed to operate in high-temperature environments, with a temperature range from -40°C to 125°C, ensuring reliable performance under extreme conditions.

Applications

  • Automotive Electronics
  • Industrial Control Systems
  • Avionics and Military Hardware
  • Telecommunication Infrastructure
  • Power Supplies and Converters

The LT4356HS-2#PBF is housed in a thermally efficient HSOP-16 package, which provides enhanced thermal performance in a compact footprint. This package, combined with its robust protection features, makes the LT4356 an ideal choice for safeguarding sensitive circuitry in any application facing challenging power conditions.

With its combination of protection features, wide operating range, and high-temperature resilience, the LT4356HS-2#PBF from Analog Devices Inc. is a comprehensive solution for managing voltage surges and ensuring the reliability and longevity of electronic systems.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $0.8731
Texas Instruments
2.7-V TO 40-V 152-M 1.8-A EFUSE
Lowest to $2.0374
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.5099
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.5920
Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6342
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1989
Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0280 $63.0840
6+ $17.2537 $103.5222
9+ $16.7146 $150.4314
13+ $16.1754 $210.2802
16+ $15.6362 $250.1792
22+ $14.0187 $308.4114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,510 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess