EN
  • EN
  • DE

LT1219LCS8#PBF

Part No LT1219LCS8#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SO / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.05V/µs
Gain Bandwidth Product 150 kHz
Current - Input Bias 30 nA
Voltage - Input Offset 35 µV
Current - Supply 400µA
Current - Output / Channel 12 mA
Voltage - Supply Span (Min) 2 V
Voltage - Supply Span (Max) 10 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LT1219
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 505-LT1219LCS8#PBF,LT1219LCS8#PBF-ND,-2735-LT1219LCS8#PBF
Standard Package 100
Win Source Part Number 1319318-LT1219LCS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1219LCS8#PBF CAD Model

Description

Product Overview: LT1219LCS8#PBF

The LT1219LCS8#PBF is a precision dual operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is engineered to cater to a wide range of applications that require high accuracy and stability, such as test equipment, instrumentation, and control systems.

Key Features

  • High Precision: The LT1219LCS8#PBF boasts a low offset voltage and drift, ensuring accurate signal amplification and processing over time and temperature variations.
  • Low Noise: With its low noise characteristics, this op-amp is ideal for sensitive applications where maintaining signal integrity is crucial.
  • Wide Supply Range: It operates with a wide supply voltage range, accommodating various power requirements and making it suitable for both single-supply and dual-supply operations.
  • Dual Channel: The dual-channel configuration allows for compact circuit designs, saving space and reducing component count.
  • Robust Package: Enclosed in an 8-lead SOIC package, the LT1219LCS8#PBF is designed for durability and reliability in a variety of environments.

Applications

  • Instrumentation Amplifiers
  • Active Filters
  • Precision Current Sensing
  • Data Acquisition Systems
  • Analog-to-Digital Converters (ADC) Drivers

The LT1219LCS8#PBF is a testament to Analog Devices Inc.'s commitment to providing high-quality components that push the boundaries of performance and precision. Whether it's for professional-grade equipment or sophisticated hobbyist projects, this dual operational amplifier is an excellent choice for designers who require the best in analog signal processing.

Ordering Information

For purchasing and further technical details, the LT1219LCS8#PBF can be ordered using its unique product identifier. Customers can rely on Analog Devices Inc.'s extensive distribution network for availability and support.

With its robust features and versatile applications, the LT1219LCS8#PBF is poised to be an essential component in your next high-precision electronic design.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess