EN
  • EN
  • DE

HMC339

Part No HMC339
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER SUB-HARMONIC DIE / RF Mixer IC General Purpose 33GHz ~ 42GHz Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Tray
RF Type General Purpose
Frequency 33GHz ~ 42GHz
Number of Mixers 1
Noise Figure 10dB
Current - Supply 28mA
Voltage - Supply 3V ~ 4V
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC339
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348557-HMC339
Ultra Librarian 3D Model Ultra Librarian HMC339 CAD Model

Description

The HMC339 from Analog Devices Inc. is a state-of-the-art GaAs MMIC SMT Dual Double-Balanced Mixer, designed to cater to the needs of RF and microwave applications. This high-performance product is a testament to Analog Devices' commitment to providing advanced solutions for complex signal processing tasks.

Key Features

  • Frequency Range: The HMC339 operates over a broad frequency range, making it an ideal choice for various applications from IF to RF and microwave frequencies.
  • High Isolation: It features high isolation between ports, which minimizes cross-talk and ensures signal integrity in multi-component systems.
  • Conversion Loss: The device boasts a low conversion loss, enhancing the efficiency of signal conversion and overall system performance.
  • LO/RF Isolation: Excellent LO/RF isolation is provided, which is critical in maintaining the purity of the local oscillator signal and avoiding leakage into the RF path.

Applications

The HMC339 is versatile and can be used in a variety of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space applications
  • Wireless infrastructure

Product Specifications

The HMC339 comes in a compact surface-mount package, which is ideal for space-constrained applications. It is designed to withstand the rigorous demands of modern electronic systems, offering durability and reliability. The mixer's electrical performance is optimized for intermediate frequencies, providing users with a flexible solution for their mixing needs.

Conclusion

Analog Devices Inc.'s HMC339 is a testament to the company's ability to blend performance with practicality. It offers designers the flexibility to use it in a wide range of applications while maintaining high performance and reliability. The HMC339 stands out as an excellent choice for those who require a dual double-balanced mixer that can deliver consistent results in challenging environments.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess