EN
  • EN
  • DE

ADZS-AUDIOPROJECT

Part No ADZS-AUDIOPROJECT
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description SHARC AUDIO PRJ EXT MEZ BD FOR S / Audio Processing Audio Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Bulk
Type Audio
Function Audio Processing
Supplied Contents Board(s)
Base Product Number ADZS-AUDIO
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1345430-ADZS-AUDIOPROJECT
Ultra Librarian 3D Model Ultra Librarian ADZS-AUDIOPROJECT CAD Model

Description

The ADZS-AUDIOPROJECT, brought to you by Analog Devices Inc., is an advanced audio development platform designed for audio engineers, researchers, and hobbyists alike. This versatile kit is engineered to facilitate the development, testing, and implementation of sophisticated audio processing applications.

Key Features:

  • High-Performance DSP: At the heart of the ADZS-AUDIOPROJECT is a powerful digital signal processor (DSP), capable of handling complex audio processing tasks with ease.
  • Rich Audio Processing Library: The platform includes a comprehensive library of audio algorithms, enabling users to experiment with various audio effects, codecs, and processing techniques.
  • Flexible Connectivity: With a range of connectivity options including USB, I2C, and SPI, the ADZS-AUDIOPROJECT offers seamless integration with external audio devices and systems.
  • Integrated Development Environment: The platform is supported by an intuitive development environment that simplifies coding, debugging, and deployment of audio applications.
  • Expandable Architecture: Users can expand the capabilities of the ADZS-AUDIOPROJECT by adding additional modules and shields, catering to the specific needs of their audio projects.

Applications:

The ADZS-AUDIOPROJECT is ideal for a wide array of audio applications, including:

  • Active noise cancellation systems
  • High-fidelity audio playback and recording
  • Audio effects processors
  • Voice recognition and processing
  • Sound synthesis for musical instruments

Why Choose ADZS-AUDIOPROJECT?

With its robust processing power, comprehensive audio algorithm support, and flexible development environment, the ADZS-AUDIOPROJECT stands out as an invaluable tool for anyone looking to push the boundaries of audio technology. Whether you're developing the next generation of smart audio devices or simply exploring the possibilities of sound, this platform provides the resources you need to bring your audio projects to life.

Experience the power and versatility of the ADZS-AUDIOPROJECT and take the first step towards audio innovation with Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess