EN
  • EN
  • DE

ADXL377BCPZ-RL

Part No ADXL377BCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCEL 200G ANALOG 16LFCSP / Accelerometer X, Y, Z Axis ±200g 0.5Hz ~ 1.3kHz (X,Y), 0.5Hz ~ 1kHz (Z) 16-LFCSP-LQ (3x3)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type Analog
Axis X, Y, Z
Acceleration Range ±200g
Sensitivity (mV/g) 6.5
Bandwidth 0.5Hz ~ 1.3kHz (X,Y), 0.5Hz ~ 1kHz (Z)
Output Type Analog Voltage
Voltage - Supply 1.8V ~ 3.6V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-LFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-LQ (3x3)
Base Product Number ADXL377
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235115-ADXL377BCPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADXL377BCPZ-RL CAD Model

Description

ADXL377BCPZ-RL: High-G Triple-Axis Accelerometer from Analog Devices Inc.

The ADXL377BCPZ-RL is a high-performance, low-power, triple-axis accelerometer capable of measuring acceleration due to motion, shock, or vibration in three perpendicular axes. Manufactured by Analog Devices Inc., a leader in precision signal processing technology, this sensor is designed to capture acceleration peaks up to ±200g, making it an ideal choice for high-impact applications.

With its small and thin LFCSP (lead frame chip scale package), the ADXL377BCPZ-RL is perfect for space-constrained environments, offering a compact solution without compromising performance. Its robust design is specifically engineered to withstand harsh conditions, which is critical for applications such as sports equipment, industrial monitoring, and vehicle dynamics.

Key Features:

  • Measurement Range: Capable of detecting acceleration from ±200g, providing high-resolution data for demanding applications.
  • Analog Output: Each axis provides an analog output that scales with acceleration. This enables easy integration with analog-to-digital converters (ADCs) for further signal processing.
  • Bandwidth: Features a bandwidth of 1kHz, which is suitable for capturing high-speed events and vibrations.
  • Power Supply: Operates on a supply voltage range of 2.0V to 3.6V, allowing for flexibility in system power design and compatibility with various microcontrollers and processors.
  • Temperature Range: Functions reliably within a temperature range of -40°C to +85°C, ensuring consistent performance in diverse environments.

Applications:

  • Shock and impact sensing
  • Concussion and head trauma monitoring
  • Sports and athletics analysis
  • Industrial equipment monitoring
  • Vehicular crash and rollover detection
  • Seismic monitoring

The ADXL377BCPZ-RL by Analog Devices Inc. provides a reliable and accurate solution for high-g acceleration measurement needs. Its combination of high range, analog output, and robustness in a small package makes it an excellent choice for engineers and designers looking to add motion sensing to their projects with minimal design complexity.

For detailed technical specifications, application notes, and support resources, please refer to the official datasheet and product documentation available from Analog Devices Inc.

You May Also Be Interested in

Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
STMicroelectronics
ACCELEROMETER 2G ANALOG 16LGA
Lowest to $80.4307
STMicroelectronics
ACCEL 2-16G I2C/SPI 14LGA
Lowest to $0.2867
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 16LGA
Lowest to $71.6418
TE Connectivity
ACCELEROMETER 200G IEPE SMD
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 16LGA
Lowest to $3.7539
Analog Devices Inc.
IC ACCEL DUAL-AX 3.3V 1.7G 8CLCC
Lowest to $23.6785
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $2.2403
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.8948 $77.8948
2+ $75.2632 $150.5264
3+ $70.0001 $210.0003
4+ $67.3685 $269.4740
5+ $64.7369 $323.6845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess