EN
  • EN
  • DE

ADUCM410BCBZ-RL7

Part No ADUCM410BCBZ-RL7
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64WLCSP / ARM® Cortex®-M33 ADuCM Microcontroller IC 32-Bit Single-Core 160MHz 1MB (1M x 8) FLASH 64-WLCSP (3.46x3.46)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Core Processor ARM® Cortex®-M33
Core Size 32-Bit Single-Core
Speed 160MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 2.85V ~ 3.6V
Data Converters A/D 16x16b SAR; D/A 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 64-UFBGA, WLCSP
Supplier Device Package 64-WLCSP (3.46x3.46)
Base Product Number ADUCM410
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.31.0001
Other Part Number 505-ADUCM410BCBZ-RL7TR,-2735-ADUCM410BCBZ-RL7DKR,505-ADUCM410BCBZ-RL7CT,-2735-ADUCM410BCBZ-RL7CT,505-ADUCM410BCBZ-RL7DKR
Standard Package 1,500
Win Source Part Number 1316733-ADUCM410BCBZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUCM410BCBZ-RL7 CAD Model

Description

Product Overview: ADUCM410BCBZ-RL7 from Analog Devices Inc.

The ADUCM410BCBZ-RL7 is a cutting-edge microcontroller unit (MCU) developed by Analog Devices Inc., a company renowned for its high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This MCU is specifically designed for precision applications that require robust performance in challenging environments. It is an ideal solution for industries such as automotive, industrial control, healthcare, and IoT (Internet of Things).

Key Features and Benefits

  • High-Performance Core: At the heart of the ADUCM410BCBZ-RL7 is an ARM Cortex-M4 processor core, which provides efficient processing capabilities with a floating-point unit (FPU) for computationally intensive applications. This core ensures that the device can handle complex algorithms and data processing tasks with ease.
  • Advanced Analog Integration: Analog Devices Inc. has embedded high-quality analog peripherals within the MCU, including multi-channel analog-to-digital converters (ADCs) and digital-to-analog converters (DACs). These features enable precise measurement, control, and signal conditioning capabilities.
  • Robust Connectivity: The device includes a range of communication interfaces such as UART, SPI, and I2C, allowing for versatile connectivity options with other components in a system. This connectivity is essential for modern applications that require seamless data exchange.
  • Low Power Consumption: Designed with power efficiency in mind, the ADUCM410BCBZ-RL7 offers various low-power modes to reduce energy consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Reliability and Durability: Encased in a robust package, the MCU can withstand harsh environmental conditions, making it reliable for use in industrial and automotive applications where temperature extremes and vibrations are common.

Applications

The versatility of the ADUCM410BCBZ-RL7 allows it to be used across a wide array of applications. It is particularly well-suited for:

  • Automotive systems that require reliable performance under harsh conditions.
  • Industrial automation and control systems where precision and durability are critical.
  • Medical devices that demand high accuracy and low-power operation.
  • Energy management systems that benefit from its efficient power consumption.
  • IoT devices that require a combination of analog functionality and digital processing.

In summary, the ADUCM410BCBZ-RL7 from Analog Devices Inc. is a high-performance, feature-rich MCU that offers a perfect blend of analog precision, digital processing power, and connectivity, making it a top choice for engineers and designers looking to create sophisticated and reliable systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.3475 $59.3475
3+ $48.6954 $146.0862
4+ $47.1736 $188.6944
5+ $45.6519 $228.2595
6+ $44.1302 $264.7812
8+ $39.5650 $316.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,452 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess