EN
  • EN
  • DE

ADG507AKR-REEL7

Part No ADG507AKR-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 8X1 28SOIC / 2 Circuit IC Switch 8:1 300Ohm 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Circuits 2
On-State Resistance (Max) 300Ohm
Channel-to-Channel Matching (ΔRon) 15Ohm
Voltage - Supply, Single (V+) 10.8V ~ 16.5V
Voltage - Supply, Dual (V±) ±10.8V ~ 16.5V
Switch Time (Ton, Toff) (Max) 300ns, 300ns
Charge Injection 4pC
Channel Capacitance (CS(off), CD(off)) 5pF, 22pF
Current - Leakage (IS(off)) (Max) 1nA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number ADG507
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADG507AKR-REEL7,2156-ADG507AKR-REEL7-ADTR-ND,ADG507AKR-REEL7CT,ADG507AKR-REEL7-ND,ANAANAADG507AKR-REEL7,ADG507AKR-REEL7TR,ADG507AKR-REEL7DKR
Standard Package 400
Win Source Part Number 1043466-ADG507AKR-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG507AKR-REEL7 CAD Model

Description

Analog Devices Inc.'s ADG507AKR-REEL7: Precision Analog Multiplexer

The ADG507AKR-REEL7 is a high-performance CMOS analog multiplexer brought to you by Analog Devices Inc., a leader in precision high-performance integrated circuits. This advanced component is part of the ADG507 series, which is renowned for its reliability and versatility in various applications, including data acquisition systems, communication systems, and medical equipment.

Key Features

  • Channel Configuration: The ADG507AKR-REEL7 offers an 8-channel multiplexer configuration, allowing users to select one of eight single-ended inputs.
  • Low On Resistance: With a typical on resistance of just 35 ohms, this device ensures minimal signal attenuation, making it ideal for precision applications.
  • Single or Dual Supply Operation: It operates from a single 15 V supply or a dual ±15 V supply, providing flexibility in various system designs.
  • Low Power Consumption: The device features low power dissipation, which is critical for power-sensitive applications.
  • TTL/CMOS Compatible: The logic control inputs are compatible with TTL and CMOS levels, ensuring easy integration with digital systems.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, enhancing the device's reliability.

Applications

  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment
  • Medical Equipment
  • Relay Replacement

The ADG507AKR-REEL7 comes in a compact surface-mount package, making it suitable for space-constrained applications. It is provided in tape and reel form, which facilitates automated assembly processes, enhancing manufacturing efficiency.

Analog Devices Inc. ensures the highest quality standards, and the ADG507AKR-REEL7 is no exception. It is designed to meet the stringent requirements of professional electronic systems, delivering consistent performance over a wide temperature range. With its combination of features, this analog multiplexer stands out as an excellent choice for designers looking for a reliable and flexible solution to manage multiple analog signals within their circuit designs.

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess