EN
  • EN
  • DE

ADUC7126BSTZ126IRL

Part No ADUC7126BSTZ126IRL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 126KB FLASH 80LQFP / ARM7® MicroConverter® ADuC7xxx Microcontroller IC 16/32-Bit 41.78MHz 126KB (63K x 16) FLASH 80-LQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Core Processor ARM7®
Core Size 16/32-Bit
Speed 41.78MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 40
Program Memory Size 126KB (63K x 16)
Program Memory Type FLASH
RAM Size 8K x 32
Voltage - Supply (Vcc/Vdd) 2.7V ~ 3.6V
Data Converters A/D 12x12b; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number ADUC7126
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ADUC7126BSTZ126IRLCT,ADUC7126BSTZ126IRL-ND,ADUC7126BSTZ126IRLTR,ADUC7126BSTZ126IRLDKR,2156-ADUC7126BSTZ126IRL-505
Standard Package 1,000
Win Source Part Number 1322481-ADUC7126BSTZ126IRL
Ultra Librarian 3D Model Ultra Librarian ADUC7126BSTZ126IRL CAD Model

Description

Analog Devices Inc. ADUC7126BSTZ126IRL Microcontroller Overview

The ADUC7126BSTZ126IRL is a high-performance microcontroller unit (MCU) manufactured by Analog Devices Inc., a renowned leader in precision signal processing technology. This cutting-edge MCU is designed to cater to a wide array of applications, including industrial control systems, sensor management, and sophisticated data acquisition systems.

At the heart of the ADUC7126BSTZ126IRL is a 32-bit ARM7TDMI core, which provides the computational horsepower necessary for complex algorithms and real-time processing demands. The core is supported by an advanced set of peripherals and a rich feature set that enables designers to create highly integrated and efficient system solutions.

Key Features:

  • Core: 32-bit ARM7TDMI processor, ensuring robust performance for demanding applications.
  • Memory: Generous on-chip memory including flash and SRAM, facilitating efficient data storage and management without the need for external memory components.
  • Analog Integration: Integrated high-resolution analog peripherals, including multi-channel ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters), provide precise signal conversion capabilities.
  • Digital Peripherals: A variety of digital communication interfaces such as SPI, UART, and I²C, enabling seamless connectivity with other digital systems.
  • Power Efficiency: Low power consumption modes to minimize energy usage in power-sensitive applications.
  • Package: The device is offered in a LQFP (Low-Profile Quad Flat Package), which allows for a compact footprint on printed circuit boards.
  • Temperature Range: Designed to operate reliably over an industrial temperature range, ensuring performance in harsh environments.

The ADUC7126BSTZ126IRL from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, precision-engineered products. Its integration of analog and digital functionality, along with its powerful ARM core, makes it an ideal choice for designers looking for an MCU that can handle complex tasks while maintaining power efficiency and reliability.

Whether it's for automation, control, or data acquisition, the ADUC7126BSTZ126IRL offers a versatile platform for developing sophisticated electronic systems. Its robust design and integrated features help to reduce system complexity and cost, while accelerating time-to-market for a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
Lowest to $3.1721

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.1531 $84.4593
5+ $23.1000 $115.5000
8+ $22.3781 $179.0248
11+ $21.6563 $238.2193
14+ $20.9344 $293.0816
19+ $18.7688 $356.6072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 654 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess