EN
  • EN
  • DE

ADTR1107ACCZ

Part No ADTR1107ACCZ
Manufacturer Analog Devices Inc.
Catalog RF Front End (LNA + PA)
Description FRONT END MODULE, 6-18 GHZ / RF Front End 6GHz ~ 18GHz General Purpose 24-LGA (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Front End (LNA + PA)
Manufacturer Analog Devices Inc.
Packaging Strip
RF Type General Purpose
Frequency 6GHz ~ 18GHz
Features SPDT
Case / Package 24-TFLGA Exposed Pad
Supplier Device Package 24-LGA (5x5)
Base Product Number ADTR1107
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-ADTR1107ACCZ,505-ADTR1107ACCZCTINACTIVE,505-ADTR1107ACCZ,505-ADTR1107ACCZDKRINACTIVE,505-ADTR1107ACCZTR-ND
Standard Package 1
Win Source Part Number 1320965-ADTR1107ACCZ
Ultra Librarian 3D Model Ultra Librarian ADTR1107ACCZ CAD Model

Description

Introducing the ADTR1107ACCZ from Analog Devices Inc.

The ADTR1107ACCZ is a state-of-the-art microwave integrated circuit (MIC) from Analog Devices Inc., designed for precision applications in the demanding field of RF and microwave communications. This component is a testament to Analog Devices Inc.'s commitment to providing innovative solutions that meet the ever-increasing demands of the technology sector.

Key Features

  • High Frequency Range: The ADTR1107ACCZ operates at a broad frequency range, making it suitable for a variety of RF applications.
  • Superior Performance: Engineered for high performance, this component ensures minimal signal loss and optimal signal integrity.
  • Compact Design: Its compact size allows for seamless integration into space-constrained designs without compromising functionality.
  • Durability: Built with robust materials, the ADTR1107ACCZ is designed to withstand harsh operating conditions, ensuring longevity and reliability.
  • Energy Efficient: With energy efficiency in mind, this component helps reduce the overall power consumption of the systems it's integrated into.

Applications

The versatility of the ADTR1107ACCZ makes it an ideal choice for a wide range of applications, including:

  • Telecommunications infrastructure
  • Satellite communications systems
  • Radar and navigation systems
  • Test and measurement equipment
  • Wireless networking devices

Quality and Support

Analog Devices Inc. is known for its quality products and the ADTR1107ACCZ is no exception. It comes with the assurance of high manufacturing standards and rigorous testing to ensure performance and dependability. Additionally, Analog Devices Inc. offers comprehensive technical support for their products, providing customers with the resources they need to integrate the ADTR1107ACCZ into their designs effectively.

In summary, the ADTR1107ACCZ from Analog Devices Inc. is a top-tier component that offers a blend of performance, efficiency, and versatility. Whether for commercial or industrial applications, this MIC stands out as a reliable choice for engineers looking to enhance their RF and microwave systems.

You May Also Be Interested in

Atmel
IC BLUETOOTH FRONT-END 20SSOP
Need more? Email Us
Analog Devices Inc.
Transceiver for Broadband Applications | IC PROCESSOR FRONT END 64LFCSP
Lowest to $49.5564
Skyworks Solutions Inc.
2.4GHZ CMOS WLAN / BLUETOOTH RFEIC WITH PA, LNA WITH BYPASS & SP3T SWITCH
Lowest to $0.3927
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Need more? Email Us
Skyworks Solutions Inc.
IC FRONT END MOD BLE/WLAN 16QFN
Lowest to $1.8768
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2797
Texas Instruments
IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.1925
Skyworks Solutions Inc.
IC FRONT END MOD 5GHZ WLAN 16QFN
Lowest to $900.2728
Skyworks Solutions Inc.
IC FRONT END WLAN/ZIGBEE 16QFN
Lowest to $0.7421

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess