CC2591RGVRG4: High-Performance 2.4 GHz RF Front-End
The CC2591RGVRG4 is a robust RF front-end component designed to enhance the performance of 2.4 GHz wireless applications. This product excels in improving the link budget with its high output power and excellent receiver sensitivity. Its compact design integrates seamlessly with radio transceivers, making it ideal for wireless networking solutions.
- Applications:
- Wireless Sensor Networks
- Industrial Remote Controls
- Smart Grid and Smart Home Systems
- Features and Benefits:
- High output power of up to +22 dBm
- Receiver gain of 12 dB for improved sensitivity
- Compact 4x4mm QFN-16 package
- Suitable for low-voltage operation
- Additional Details:
- Supports a wide supply voltage range of 2.0V to 3.6V
- Operates within a temperature range of -40°C to 85°C