EN
  • EN
  • DE

ADPD4000BCBZR7

Part No ADPD4000BCBZR7
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description MULTI-MODAL OPTICAL AFE, SPI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Tape & Reel
Type Front End
Input Type Analog, Digital
Output Type I2C, SPI
Current - Supply 10 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 35-UFBGA, WLCSP
Supplier Device Package 35-WLCSP (3.11x2.14)
Base Product Number ADPD4000
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345334-ADPD4000BCBZR7
Ultra Librarian 3D Model Ultra Librarian ADPD4000BCBZR7 CAD Model

Description

Introducing the ADPD4000BCBZR7 from Analog Devices Inc.

The ADPD4000BCBZR7 is a state-of-the-art optical sensor from Analog Devices Inc., renowned for their innovation in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This sensor is part of the highly integrated ADPD400x series, designed to provide advanced solutions for a wide range of applications, including wearable health monitoring, industrial monitoring, and clinical-grade biometric measurement systems.

The ADPD4000BCBZR7 stands out with its exceptional flexibility and configurability, enabling it to deliver precise measurements for multiple signal acquisition modes. It is equipped with a multimodal sensor front end, which includes a 22-bit analog-to-digital converter (ADC) and a flexible optical module that supports up to 16 LEDs in synchronous detection mode. This allows for simultaneous measurement of multiple wavelengths, making it ideal for complex photoplethysmography (PPG) and electrocardiogram (ECG) applications.

Designed with power efficiency in mind, the ADPD4000BCBZR7 operates with a low voltage supply and has an ultra-low power consumption mode, which is crucial for battery-operated devices such as wearable fitness trackers and portable medical equipment. The sensor's high integration reduces the need for external components, thereby minimizing the overall system footprint and cost.

The device's programmability extends to its digital engine, which features a 32-bit ARM Cortex-M3 processor, providing users with the capability to run sophisticated algorithms directly on the sensor. This on-chip processing capability significantly offloads tasks from the host processor, leading to faster system response times and improved power efficiency.

For connectivity, the ADPD4000BCBZR7 offers an I2C interface, allowing for easy integration with microcontrollers and other digital systems. The sensor is housed in a compact BGA package, making it suitable for space-constrained applications.

Overall, the ADPD4000BCBZR7 from Analog Devices Inc. represents a versatile and powerful solution for designers looking to incorporate advanced optical sensing capabilities into their products, with the assurance of high accuracy, low power consumption, and ease of integration.

You May Also Be Interested in

Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924
Allegro MicroSystems, LLC
Need more? Email Us
Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2640
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Maxim Integrated
THERMISTOR-TO-DIGITAL CONVERTER
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926
Microchip Technology
Need more? Email Us
ON Semiconductor
IC TACH/SPEEDO DRIVER 20-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.0500 $56.1000
5+ $23.0154 $115.0770
7+ $22.2962 $156.0734
10+ $21.5769 $215.7690
12+ $20.8577 $250.2924
17+ $18.7000 $317.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess