EN
  • EN
  • DE

ADIN2111CCPZ-R7

Part No ADIN2111CCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - Controllers
Description 2-PORT SWITCH WITH 10BASE-T1L PH / Ethernet Switch IEEE 802.3, 10 Base-T PHY Serial, SPI Interface 48-LFCSP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Protocol Ethernet
Function Switch
Interface Serial, SPI
Standards IEEE 802.3, 10 Base-T PHY
Voltage - Supply 1.71V ~ 3.46V, 3.13V ~ 3.46V
Current - Supply 65mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 48-WFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP (7x7)
Standard Package 750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340285-ADIN2111CCPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADIN2111CCPZ-R7 CAD Model

Description

Product Overview: ADIN2111CCPZ-R7 from Analog Devices Inc.

The ADIN2111CCPZ-R7 is a robust, industrial-grade Ethernet transceiver designed by Analog Devices Inc., an industry leader in high-performance analog technology. This advanced component is specifically engineered to facilitate reliable and efficient Ethernet connectivity in harsh and demanding environments, making it an ideal solution for industrial automation, process control, and other applications requiring high levels of data integrity and uptime.

Key Features

  • Dual-Port Ethernet: The ADIN2111CCPZ-R7 features two independent Ethernet ports that support 10Mbps and 100Mbps data rates, enabling flexible and redundant network topologies.
  • Integrated PHYs: It comes with integrated physical layer (PHY) devices for both ports, enhancing performance and reducing external component requirements.
  • Low Latency: This transceiver is designed for low-latency data transmission, which is critical for time-sensitive applications.
  • Energy Efficient: The device supports Energy Efficient Ethernet (EEE) as per IEEE 802.3az, which helps in reducing power consumption during periods of low data activity.
  • Robust Isolation: It offers high levels of signal isolation, ensuring reliable operation in electrically noisy environments.
  • Extended Temperature Range: The ADIN2111CCPZ-R7 operates over an industrial temperature range, ensuring performance in extreme conditions.

Applications

  • Industrial Automation
  • Process Control Systems
  • Embedded Systems
  • Building Management
  • Factory Automation

The ADIN2111CCPZ-R7 is packaged in a compact 48-lead LFCSP (7x7mm) package, which is optimized for space-constrained applications. Its design is focused on reliability and longevity, with robust electrostatic discharge (ESD) protection, and it is characterized for operation over the full industrial temperature range of -40°C to +85°C.

With its combination of dual-port capability, integrated PHYs, low latency, energy efficiency, and robust isolation, the ADIN2111CCPZ-R7 from Analog Devices Inc. offers a high-performance networking solution that meets the stringent requirements of modern industrial Ethernet applications.

You May Also Be Interested in

Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.2431 $58.4862
5+ $23.9944 $119.9720
7+ $23.2446 $162.7122
9+ $22.4947 $202.4523
12+ $21.7449 $260.9388
16+ $19.4954 $311.9264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess