EN
  • EN
  • DE

ADA4084-2ARMZ-RL

Part No ADA4084-2ARMZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel (TR) Cut Tape (CT)
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 4.6V/µs
Gain Bandwidth Product 15.9 MHz
-3db Bandwidth 13.9 MHz
Current - Input Bias 140 nA
Voltage - Input Offset 60 µV
Current - Supply 625µA (x2 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ADA4084
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1351753-ADA4084-2ARMZ-RL
Ultra Librarian 3D Model Ultra Librarian ADA4084-2ARMZ-RL CAD Model

Description

Product Overview: ADA4084-2ARMZ-RL by Analog Devices Inc.

The ADA4084-2ARMZ-RL is a high-performance, dual operational amplifier (op-amp) manufactured by the renowned semiconductor company, Analog Devices Inc. This precision op-amp is part of their ADA4084 series, which is well-known for its low noise, low input bias current, and low power consumption, making it an excellent choice for a wide range of applications.

With its precision specifications, the ADA4084-2ARMZ-RL is designed to deliver optimal performance in signal conditioning, filtering, and amplification tasks. It operates within a supply voltage range of 3 V to 30 V, or ±1.5 V to ±15 V when using a dual supply, which makes it versatile for various electronic circuits. The device is also characterized by its low offset voltage and drift over temperature, ensuring stable and reliable operation even in fluctuating environmental conditions.

The ADA4084-2ARMZ-RL comes in a compact 8-lead MSOP (Mini Small Outline Package) that is RoHS compliant, providing a space-saving solution for densely packed PCBs. The "RL" suffix indicates that this product is offered in reel packaging, which is ideal for automated assembly processes and large-scale production runs.

Key features of the ADA4084-2ARMZ-RL include:

  • Low offset voltage: This ensures high accuracy in precision applications.
  • Low input bias current: Beneficial for high-impedance sensor interfaces and precision integrators.
  • Low noise performance: Ideal for audio applications and other noise-sensitive circuits.
  • Wide bandwidth and fast slew rate: Suitable for high-speed signal processing.
  • High open-loop gain: Assures good linearity in closed-loop configurations.
  • Extended temperature range: Reliable performance across a wide range of environmental conditions.

Applications for the ADA4084-2ARMZ-RL are diverse and include professional audio equipment, medical instrumentation, active filters, and precision power supply controls. Its balance of precision, power efficiency, and robustness makes it a go-to choice for engineers and designers looking to optimize their analog circuitry.

Whether integrating into new designs or upgrading existing systems, the ADA4084-2ARMZ-RL from Analog Devices Inc. represents a solid investment in performance and reliability for demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4896 $50.9376
13+ $7.9523 $103.3799
20+ $7.6836 $153.6720
28+ $7.1463 $200.0964
37+ $6.8777 $254.4749
46+ $6.6090 $304.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,780 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess