EN
  • EN
  • DE

AD9706BCPZRL7

Part No AD9706BCPZRL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 32LFCSP / 12 Bit Digital to Analog Converter 1 32-LFCSP-VQ (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Number of D/A Converters 1
Settling Time 11ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Voltage - Supply, Analog 1.8V, 3.3V
Voltage - Supply, Digital 1.8V, 3.3V
INL/DNL (LSB) ±0.41, ±0.35
Architecture Current Source
Temperature Range - Operating -40°C ~ 85°C
Case / Package 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Mounting Surface Mount
Base Product Number AD9706
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD9706BCPZRL7TR,AD9706BCPZRL7CT-ND,505-AD9706BCPZRL7DKR,AD9706BCPZRL7DKR,AD9706BCPZRL7DKR-ND,AD9706BCPZRL7CT,AD9706BCPZRL7-ND,AD9706BCPZRL7TR-ND,AD9706BCPZRL7TR,505-AD9706BCPZRL7CT
Standard Package 1,500
Win Source Part Number 1317959-AD9706BCPZRL7
Ultra Librarian 3D Model Ultra Librarian AD9706BCPZRL7 CAD Model

Description

Product Overview: AD9706BCPZRL7 from Analog Devices Inc.

The AD9706BCPZRL7 is a high-performance digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in precision high-performance electronics. This particular model is part of the TxDAC series of products, which are renowned for their exceptional data conversion capabilities and are widely used in demanding applications that require high-speed, accurate digital-to-analog conversion.

Key Features:

  • Resolution: The AD9706BCPZRL7 offers a 12-bit resolution, providing the precision needed for high-fidelity signal processing and accurate waveform generation.
  • Update Rate: With a maximum update rate of 175 MSPS (Mega Samples Per Second), this DAC can handle high-speed applications, making it suitable for telecommunications, medical imaging, and waveform generation.
  • Integrated Features: It includes an on-chip reference and a digital interface that supports a variety of input formats, simplifying system design and reducing external component requirements.
  • Power Efficiency: Designed for low power consumption, the AD9706BCPZRL7 is ideal for portable and battery-powered applications, ensuring efficient use of power without compromising performance.
  • Packaging: Encased in a compact LFCSP (Lead Frame Chip Scale Package), the AD9706BCPZRL7 is space-efficient, making it a perfect fit for size-constrained applications.

Applications:

The versatility of the AD9706BCPZRL7 lends itself to a wide array of applications. It is commonly used in:

  • Wireless and wired broadband communication systems
  • Instrumentation and automated test equipment
  • Professional audio equipment
  • Medical imaging systems
  • Arbitrary waveform generators

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD9706BCPZRL7 is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance consistency. The product is available in a tape and reel format (denoted by the "RL7" suffix), facilitating efficient assembly processes for high-volume production environments.

With its combination of performance, integration, and efficiency, the AD9706BCPZRL7 from Analog Devices Inc. represents a superior choice for designers seeking to enhance their digital-to-analog conversion capabilities in a variety of complex and demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Analog Devices Inc.
IC DAC 12/16BIT V-OUT 16TSSOP / 12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Need more? Email Us
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0345
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7612 $58.5672
13+ $8.0092 $104.1196
20+ $7.7589 $155.1780
27+ $7.5086 $202.7322
35+ $7.2583 $254.0405
47+ $6.5075 $305.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess