EN
  • EN
  • DE

AD8669ARZ-REEL7

Part No AD8669ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.3V/µs
Gain Bandwidth Product 540 kHz
Current - Input Bias 0.3 pA
Voltage - Input Offset 40 µV
Current - Supply 230µA (x4 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number AD8669
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8669ARZ-REEL7TR,AD8669ARZ-REEL7-ND,AD8669ARZ-REEL7CT,AD8669ARZ-REEL7DKR
Standard Package 1,000
Win Source Part Number 1319384-AD8669ARZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8669ARZ-REEL7 CAD Model

Description

Product Overview: AD8669ARZ-REEL7 from Analog Devices Inc.

The AD8669ARZ-REEL7 is a high-performance, precision operational amplifier brought to you by Analog Devices Inc., a renowned leader in the semiconductor industry. This op-amp is part of the AD8669 series, which is known for its rail-to-rail output swing and low input bias currents. The component comes in a convenient reel packaging, making it ideal for automated manufacturing processes.

Key Features

  • Power Supply: The device operates from a single 5 V to 16 V power supply or a dual ±2.5 V to ±8 V power supply, providing designers with flexibility in various circuit configurations.
  • Rail-to-Rail Output: The AD8669ARZ-REEL7 features a rail-to-rail output stage, which ensures a wide dynamic range, making it suitable for battery-powered devices and other applications requiring maximum output swing.
  • Low Input Bias Current: With a low input bias current of just 1 pA, this op-amp is an excellent choice for precision applications, including sensor interfacing and data acquisition systems.
  • Low Offset Voltage: The device boasts a low offset voltage, enhancing the accuracy of the system where it is used.
  • High Speed: With a slew rate of 16 V/µs, the AD8669ARZ-REEL7 is capable of handling fast signal changes, making it suitable for high-speed amplifiers and filters.
  • Extended Temperature Range: The operational amplifier is designed to work over an extended industrial temperature range from -40°C to +125°C, ensuring reliability in harsh environments.

Applications

The AD8669ARZ-REEL7 is versatile and can be used in a wide array of applications, including:

  • Active filters
  • Precision instrumentation
  • Data acquisition systems
  • Battery-powered devices
  • Analog-to-digital converter (ADC) buffering
  • Photodiode amplification

With its precision performance and robust design, the AD8669ARZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess