EN
  • EN
  • DE

DELL PER750-SFF-8-8XPCI-E - PowerEdge R750 8x2.5 NVME 8xPCI-E

Part No DELL PER750-SFF-8-8XPCI-E - PowerEdge R750 8x2.5 NVME 8xPCI-E
Manufacturer Dell
Catalog Server
Description PowerEdge R750 8x2.5 NVME 8xPCI-E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396617-DELL PER750-SFF-8-8XPCI-E - PowerEdge R750 8x2.5 NVME 8xPCI-E
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PER750-SFF-8-8XPCI-E - PowerEdge R750 8x2.5 NVME 8xPCI-E CAD Model

Description

The DELL PowerEdge R750 is engineered for performance and efficiency, representing a leap forward in server design to tackle the most complex and demanding workloads with ease. This specific configuration includes 8 small form factor (SFF) bays that support NVMe drives, offering blistering speeds for data access and storage, ideal for applications requiring high IOPS (Input/Output Operations Per Second) such as database management and high-performance computing tasks. The inclusion of 8 PCI-E slots enhances the server's ability to handle additional graphics cards, network cards, or storage controllers, significantly increasing its versatility and performance capability. Built around the latest Intel Xeon Scalable processors, the R750 delivers outstanding efficiency, with advanced thermal architecture and power management systems ensuring optimal performance without excess energy consumption. It’s designed for scalability, accommodating future growth needs, and supports a broad range of workloads, from software-defined storage and virtualization to AI and analytics. Its compact 2U form factor is optimized for space-constrained environments, while Dell's OpenManage software suite simplifies the lifecycle management from deployment to decommission, making it an ideal solution for businesses seeking advanced technology to stay ahead.

You May Also Be Interested in

Lenovo
Lenovo System x3550 M5
Need more? Email Us
Lenovo
Lenovo System x3650 M5
Need more? Email Us
Lenovo
QS22, 2x IBM PowerXCell 8i processors 3.2 GHz/512K
Need more? Email Us
Lenovo
Lenovo 7Z71CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
SR650 ThinkSystem - Configured to order - 3.5in LF
Need more? Email Us
Lenovo
Lenovo 7Y99CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
IBM System x 3850 X6
Need more? Email Us
Lenovo
IBM System x 3100 M4
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess