EN
  • EN
  • DE

AD8656WARMZ-REEL

Part No AD8656WARMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8MSOP / CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 11V/µs
Gain Bandwidth Product 28 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 50 µV
Current - Supply 3.7mA (x2 Channels)
Current - Output / Channel 220 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number AD8656
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8656WARMZ-REELDKR-ND,505-AD8656WARMZ-REELDKR,AD8656WARMZ-REELTR,505-AD8656WARMZ-REELTR,AD8656WARMZ-REELDKR,AD8656WARMZREEL,AD8656WARMZ-REELCT-ND,2156-AD8656WARMZ-REEL,-2735-AD8656WARMZ-REEL-ND,-2735-AD8656WARMZ-REELCT,ANAANAAD8656WARMZ-REEL,AD8656WARMZ-REELCT,AD8656WARMZ-REELTR-ND,-2735-AD8656WARMZ-REELDKR,505-AD8656WARMZ-REELCT,-2735-AD8656WARMZ-REEL,AD8656WARMZ-REEL-ND
Standard Package 3,000
Win Source Part Number 1319374-AD8656WARMZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD8656WARMZ-REEL CAD Model

Description

The AD8656WARMZ-REEL from Analog Devices Inc. is a high-performance, precision operational amplifier that provides a perfect blend of low noise and low input bias currents with high output current and excellent linearity. This product comes in a compact MSOP-8 package and is part of a reliable reel packaging, making it suitable for automated assembly processes and high-volume production.

Key Features

  • Low Offset Voltage: The amplifier boasts an ultra-low offset voltage, which ensures high accuracy in measurement and control systems.
  • High Output Drive: Capable of delivering a high output current, this operational amplifier can drive heavy loads without distortion.
  • Wide Supply Range: With a wide supply voltage range, the AD8656WARMZ-REEL is versatile and can be used in a variety of applications, from battery-powered devices to industrial equipment.
  • Low Power Consumption: Its design prioritizes energy efficiency, making it ideal for portable and remote applications where power availability is limited.
  • Extended Temperature Range: This device is designed to operate reliably over a broad temperature range, making it suitable for harsh environments.

Applications

The AD8656WARMZ-REEL is a versatile component that can be used in a wide array of applications, including:

  • Precision instrumentation
  • Sensor signal conditioning
  • Data acquisition systems
  • Active filters
  • Medical devices
  • Industrial control systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD8656WARMZ-REEL is no exception. It is fabricated using advanced processes that ensure high reliability and performance consistency. The reel packaging format also allows for ease of inventory management and scalability for mass production.

With its robust design and comprehensive feature set, the AD8656WARMZ-REEL precision amplifier is an excellent choice for designers seeking a dependable and efficient solution for their high-precision applications.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0309 $54.2781
21+ $4.9484 $103.9164
32+ $4.7938 $153.4016
44+ $4.6391 $204.1204
56+ $4.4845 $251.1320
75+ $4.0206 $301.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess