EN
  • EN
  • DE

EMC 005048600 - EMC 73gb 15k HDD for CX

Part No EMC 005048600 - EMC 73gb 15k HDD for CX
Manufacturer EMC
Catalog Hard Drives
Description EMC 73gb 15k HDD for CX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399810-EMC 005048600 - EMC 73gb 15k HDD for CX
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005048600 - EMC 73gb 15k HDD for CX CAD Model

Description

The EMC 005048600 hard disk drive is an indispensable component for organizations that prioritize speed and reliability in their data storage solutions, particularly within the confines of EMC’s CX series storage arrays. This HDD comes with a storage capacity of 73 gigabytes, designed to cater to businesses that need fast access to smaller sets of critical data rather than bulk storage. What sets this drive apart is its impressive 15,000 RPM spindle speed, making it one of the fastest options available, significantly reducing data access times and enhancing overall system responsiveness. Its integration into the EMC CX series is seamless, thanks to its design and compatibility, ensuring that businesses can leverage their existing infrastructure without the need for extensive modifications. The drive’s exquisite balance of speed, capacity, and reliability makes it an excellent choice for high-performance computing environments, database transactions, and any application where speed is of the essence.

You May Also Be Interested in

IBM
IBM 00AR441 - IBM HDD
Need more? Email Us
IBM
18 TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
2TB 7.2K 2.5 INCH NL HDD
Need more? Email Us
IBM
300GB 15K RPM SAS SFF2 HDD (AIX/Linux)
Need more? Email Us
IBM
18TB 7,200 rpm 12 Gb SAS NL 3.5 Inch
Need more? Email Us
IBM
Flash Enclosure with 12 x 18TB MicroLatency
Need more? Email Us
IBM
387GB SFF-2 SSD 4k (IBM i)
Need more? Email Us
IBM
IBM 2072-AL39 - 4TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
IBM 146GB SAS 15000RPM. HDD size: 2.5", HDD capacity: 146 GB, HDD speed: 15000 RPM- High quality- Long life- Easy installation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess