EN
  • EN
  • DE

AD8215WYRZ

Part No AD8215WYRZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 0.15% 8SOIC / Current Monitor Regulator High/Low-Side 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Management
Manufacturer Analog Devices Inc.
Packaging Tube
Function Current Monitor
Sensing Method High/Low-Side
Accuracy ±0.15%
Voltage - Input -2V ~ 65V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD8215
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-AD8215WYRZ,ANAANAAD8215WYRZ,-2735-AD8215WYRZ
Standard Package 98
Win Source Part Number 1319752-AD8215WYRZ
Ultra Librarian 3D Model Ultra Librarian AD8215WYRZ CAD Model

Description

AD8215WYRZ High Voltage, Precision Current Sense Amplifier by Analog Devices Inc.

The AD8215WYRZ is a state-of-the-art current sense amplifier from Analog Devices Inc., designed to offer precision current measurement capabilities. This high-performance device is ideal for a wide range of applications, including motor control, power management, and battery monitoring in automotive, industrial, and communication systems.

Key Features:

  • Wide Supply Voltage Range: The AD8215 operates from a 4.5 V to 5.5 V single supply, making it versatile for various circuit configurations and ensuring compatibility with a broad spectrum of supply voltages.
  • High Voltage Operation: With an operating range of -2 V to +70 V, the AD8215 can handle high side current sensing in systems experiencing wide voltage swings, ensuring reliable performance even under stressful conditions.
  • Precision Sensing: The device offers excellent accuracy and a small footprint, providing precise current measurements with minimal impact on the overall circuit design.
  • Low Offset Voltage: The AD8215 boasts a low input offset voltage, which enhances the accuracy of current measurements and ensures minimal error in the sensed signal.
  • High Common-Mode Rejection Ratio (CMRR): With a high CMRR, the AD8215 effectively differentiates between the measured signal and any common-mode noise, delivering a cleaner output signal.

Applications:

  • Automotive battery monitoring
  • Motor control systems
  • Power management modules
  • Overcurrent protection circuits
  • Portable device power monitoring

The AD8215WYRZ is packaged in a compact, 8-lead SOIC package, which allows for easy integration into a variety of circuit designs without taking up excessive board space. With its robust design and high accuracy, the AD8215 from Analog Devices Inc. is an excellent choice for engineers looking to implement reliable current sensing in their designs.

For detailed specifications and application guidance, designers are encouraged to consult the comprehensive datasheet provided by Analog Devices Inc. This resource includes all the necessary information to ensure the AD8215 is used to its full potential within your electronic projects.

You May Also Be Interested in

Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $2.4046
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $3.8042
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.6070
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6147
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Microchip Technology
IC CURRENT MONITOR 44MV 8-SOIC / Current Monitor Regulator 20mA 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3761 $53.7610
20+ $5.0293 $100.5860
31+ $4.8559 $150.5329
45+ $4.5090 $202.9050
58+ $4.3356 $251.4648
73+ $4.1622 $303.8406
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,530 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess