EN
  • EN
  • DE

AD7890BNZ-2

Part No AD7890BNZ-2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 117K 24DIP / Data Acquisition System (DAS) 12 b 117k Serial 24-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Packaging Tube
Type Data Acquisition System (DAS)
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 117k
Data Interface Serial
Voltage Supply Source Single Supply
Voltage - Supply 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number AD7890
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANAANAAD7890BNZ-2,2156-AD7890BNZ-2
Standard Package 15
Win Source Part Number 1318414-AD7890BNZ-2
Ultra Librarian 3D Model Ultra Librarian AD7890BNZ-2 CAD Model

Description

Analog Devices Inc. AD7890BNZ-2 Precision ADC

The AD7890BNZ-2 is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., an industry leader in high-performance semiconductors. This precision ADC is designed for direct connection to a wide variety of sensors and offers a multiplexed eight-channel configuration, making it an excellent choice for multi-channel data acquisition systems.

With its 2.5 MSPS (million samples per second) throughput rate, the AD7890BNZ-2 is well-suited for applications that require high-speed data conversion without sacrificing accuracy. The device operates from a single 5 V power supply and features a high impedance analog input, which minimizes the need for external buffer amplifiers and simplifies system design.

The AD7890BNZ-2 incorporates advanced design techniques to achieve very low power dissipation at high throughput rates. It also includes a track/hold amplifier, which provides a sampling time of 1.5 µs, allowing for precise data capture. The internal 2.5 V reference voltage ensures consistent performance, but the device can also accommodate an external reference to provide flexibility in system design.

Interfacing with microprocessors is straightforward due to the AD7890BNZ-2's parallel interface. It offers a choice of two interface modes: standard and byte. In the standard mode, all 12 bits of data are output simultaneously, while in byte mode, data is output as two 8-bit bytes, making it compatible with 8-bit microprocessors.

The AD7890BNZ-2 features a power-down mode, which reduces power consumption significantly when the converter is not in use, making it ideal for power-sensitive applications. Additionally, the device is packaged in a 24-pin narrow DIP (Dual In-line Package), which ensures compatibility with standard PCB (printed circuit board) layouts and easy integration into existing designs.

Overall, the AD7890BNZ-2 from Analog Devices Inc. represents a blend of performance, power efficiency, and ease of use, suitable for a broad range of applications such as process control, medical instrumentation, and battery-powered devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess