EN
  • EN
  • DE

IBM 74Y3518 - PCIE 2 X 10GB ADAPTER

Part No IBM 74Y3518 - PCIE 2 X 10GB ADAPTER
Manufacturer IBM
Catalog Adapters
Description PCIE 2 X 10GB ADAPTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414270-IBM 74Y3518 - PCIE 2 X 10GB ADAPTER
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 74Y3518 - PCIE 2 X 10GB ADAPTER CAD Model

Description

The IBM 74Y3518 is a cutting-edge PCIe x8 network adapter designed to provide high-speed connectivity and enhance network throughput. Equipped with two 10GbE (10 Gigabit Ethernet) ports, it is suitable for high-performance computing, data centers, and network-intensive applications. This adapter offers a significant improvement in data transmission speeds compared to standard Gigabit Ethernet solutions, facilitating faster file transfers, efficient data processing, and improved overall network performance. The adapter's PCIe x8 interface ensures compatibility with a wide range of server models and provides a high-bandwidth connection to the system. It also supports advanced networking features such as VLAN tagging, QoS (Quality of Service) prioritization, and Jumbo Frames, enabling efficient network traffic management. The IBM 74Y3518 network adapter is an ideal solution for enterprises looking to upgrade their network infrastructure to cope with increasing data volumes and demanding application requirements.

You May Also Be Interested in

NetApp
Netapp 4-Port 25Gb ISCSI Card (no front plate)
Need more? Email Us
NetApp
Netapp 16GB 4-Port FC Adapter
Need more? Email Us
Lenovo
Lenovo 46C9010
Need more? Email Us
NetApp
Netapp 4-Port 16GB FC Adapter
Need more? Email Us
NetApp
Netapp 4-Port 16GB Fibre Channel PCIe HBA Adapter
Need more? Email Us
Connective Peripherals Pte Ltd
RS-232/RS-485 USB TO SERIAL
Need more? Email Us
NetApp
HBA,FC,Tape,PCIe,4Gb,Op (2),R6
Need more? Email Us
Supermicro
Intel 10Gb Dual-Port SFP+ Ethernet Adapter
Need more? Email Us
Lenovo
10GB 2+2
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess