EN
  • EN
  • DE

AD7605-4BSTZ-RL

Part No AD7605-4BSTZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 64LQFP / 16 Bit Analog to Digital Converter 4 Input 1 SAR 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 16
Sampling Rate (Per Second) 300k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel, SPI
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 2.3V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Case / Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Mounting Surface Mount
Base Product Number AD7605
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-AD7605-4BSTZ-RL-505
Standard Package 1,500
Win Source Part Number 1318454-AD7605-4BSTZ-RL
Ultra Librarian 3D Model Ultra Librarian AD7605-4BSTZ-RL CAD Model

Description

Analog Devices Inc.'s AD7605-4BSTZ-RL: A Robust 16-Bit ADC Solution

The AD7605-4BSTZ-RL from Analog Devices Inc. is a high-performance, 16-bit analog-to-digital converter (ADC) that comes in a robust package designed to handle four simultaneous input channels. This ADC is an ideal choice for applications requiring high-precision data acquisition, such as industrial control systems, medical instruments, and complex monitoring systems.

One of the standout features of the AD7605-4BSTZ-RL is its true bipolar input range of ±10 V, which allows for the direct conversion of a wide range of signals without the need for additional signal conditioning. This feature simplifies the design and reduces the overall component count, which can lead to a more reliable and cost-effective end product.

The device operates at a throughput rate of 200 kSPS (kilo-samples per second), delivering high-speed performance that ensures quick and accurate data capture. This is particularly important in systems where multiple sensors or signals need to be monitored simultaneously, as it allows for real-time analysis and response.

The AD7605-4BSTZ-RL also boasts an overvoltage protection feature for the analog inputs, which can handle up to ±16.5 V without damage, providing an additional layer of reliability and robustness. This is crucial in industrial environments where electrical noise and voltage spikes may be prevalent.

With an integrated track-and-hold function, the ADC ensures that the input signal is held steady during the conversion process, resulting in accurate and consistent data. Additionally, the device features a flexible parallel interface, which can be configured for either 8-bit or 16-bit bus width, allowing for easy integration with a variety of microprocessors or DSPs.

The AD7605-4BSTZ-RL comes in a compact 48-lead LQFP (Low Profile Quad Flat Package) with a specified temperature range of -40°C to +85°C, making it suitable for harsh environments. The part number ending 'RL' indicates that this component is offered in a tape and reel format, which facilitates automated assembly processes for high-volume production.

In summary, the AD7605-4BSTZ-RL from Analog Devices Inc. is a versatile, high-speed, multichannel ADC that offers excellent performance, protection, and ease of use for a wide range of demanding applications.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess