EN
  • EN
  • DE

KT2520F16369ACW18TAK

Part No KT2520F16369ACW18TAK
Manufacturer AVX Corp/Kyocera Corp
Catalog Oscillators
Description KEDKT2520F16369ACW18TAK Tcxo 2520SIZE 16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 16.4 MHz
Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1068039-KT2520F16369ACW18TAK
Categories Oscillators
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KT2520F16369ACW18TAK CAD Model

Description

The KT2520F16369ACW18TAK is a crystal oscillator manufactured by AVX/Kyocera. It is a small, surface-mount device that provides a stable and accurate clock signal at a frequency of 16.369 MHz. These oscillators are crucial for timing and synchronization in various electronic systems.

Applications

  • Wearable devices: Provides timing signals for smartwatches, fitness trackers, and other wearable electronics.
  • Internet of Things (IoT) devices: Used in sensors, gateways, and other IoT devices requiring precise timing.
  • Mobile communication: Provides clock signals for cellular phones, tablets, and other mobile devices.
  • Consumer electronics: Used in digital cameras, audio players, and other consumer electronic products.
  • Industrial equipment: Supplies timing signals for control systems, data acquisition systems, and other industrial equipment.

Features

  • Frequency: 16.369 MHz
  • Frequency stability: Offers a frequency stability of ±10 ppm (parts per million) or better over a specified temperature range (e.g., -40°C to +85°C).
  • Operating temperature range: Typically operates from -40°C to +85°C, suitable for a wide range of environments.
  • Supply voltage: Commonly operates at 1.8V.
  • Output waveform: CMOS output provides a clean and stable clock signal.
  • Low power consumption: Designed for low power operation, extending battery life in portable devices.
  • Small size: Compact 2.5 x 2.0 mm surface mount package saves board space.

Benefits

  • High accuracy: Provides a precise and stable clock signal, ensuring accurate timing in electronic systems.
  • Low power consumption: Minimizes power consumption, extending battery life in portable devices.
  • Small size: Compact package saves valuable board space, allowing for smaller and more densely packed designs.
  • Wide operating temperature range: Suitable for use in harsh environments.
  • CMOS output: Compatible with a wide range of digital logic families.

The KT2520F16369ACW18TAK is housed in a compact 2.5 x 2.0 mm surface mount package. Its combination of accuracy, low power consumption, and small size makes it ideal for a variety of portable and space-constrained applications.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,803 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess