EN
  • EN
  • DE

AD4111BCPZ-RL7

Part No AD4111BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 24
Sampling Rate (Per Second) 6.2k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface Serial, SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog 2V ~ 5.5V
Voltage - Supply, Digital 2V ~ 5.5V
Features Internal Oscillator, Temperature Sensor
Temperature Range - Operating -40°C ~ 105°C
Package / Case 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Mounting SMD (SMT)
Base Product Number AD4111
Other Names 505-AD4111BCPZ-RL7TR,505-AD4111BCPZ-RL7CT,AD4111BCPZ-RL7,505-AD4111BCPZ-RL7DKR
Standard Package 750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265273-AD4111BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD4111BCPZ-RL7 CAD Model

Description

Product Overview: AD4111BCPZ-RL7

The AD4111BCPZ-RL7 is a high-performance, mixed-signal front end (MxFE) from Analog Devices Inc., renowned for its precision and versatility in data acquisition systems. This integrated device simplifies design by combining a 24-bit sigma-delta analog-to-digital converter (ADC) with a low noise, fully differential analog input amplifier and an on-chip, highly accurate reference. It is designed to cater to a wide array of applications, including industrial automation, process control, and instrumentation.

Key Features

  • High Precision: The AD4111BCPZ-RL7 boasts a 24-bit ADC with a sigma-delta modulator that provides excellent noise performance and a high degree of linearity, making it ideal for precision measurement applications.
  • Integrated Features: With an on-chip reference and reference buffer, input buffer, and PGA, this device reduces the need for external components, simplifying design and saving board space.
  • Flexibility: It supports multiple input types, including fully differential, pseudo-differential, or single-ended inputs, allowing for a wide range of sensor connectivity.
  • Programmable Gain Amplifier (PGA): The integrated PGA offers gains from 0.2 to 24, providing scalability for various input signal ranges.
  • Robust Interface: The device includes a serial peripheral interface (SPI) that is compatible with 1.8V, 2.5V, 3V, or 5V logic, ensuring easy integration into various digital systems.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD4111BCPZ-RL7 is suitable for space-constrained applications.

Applications

  • Industrial Process Control
  • Instrumentation
  • Automated Test Equipment
  • Data Acquisition Systems
  • Temperature Control Systems

The AD4111BCPZ-RL7 from Analog Devices Inc. is a testament to the company's commitment to delivering high-quality, integrated solutions for complex measurement tasks. By offering a combination of precision, integration, and flexibility, this product stands out as a top choice for engineers and designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6189 $58.8567
7+ $16.0975 $112.6825
10+ $15.5945 $155.9450
14+ $15.0914 $211.2796
18+ $14.5884 $262.5912
23+ $13.0793 $300.8239
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,480 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess