ADM1021AARQ-REEL7: Precision Temperature Monitor from Analog Devices Inc.
The ADM1021AARQ-REEL7 is a sophisticated, high-precision temperature monitoring device engineered by Analog Devices Inc., an industry leader in high-performance semiconductors. This temperature sensor is designed to offer precise temperature measurements for a variety of applications, ranging from personal computers and servers to industrial systems and telecommunications equipment.
Constructed with cutting-edge technology, the ADM1021AARQ-REEL7 provides accurate readings of both local and remote temperatures. Its ability to monitor the temperature of a remote thermal diode, typically found in a CPU or other semiconductor device, makes it particularly valuable in managing thermal conditions within complex electronic systems. Additionally, it can measure its own temperature, ensuring comprehensive thermal monitoring within the system.
Key Features of the ADM1021AARQ-REEL7:
- Dual-channel temperature sensing: Capable of monitoring both local and remote temperatures, allowing for versatile thermal management strategies.
- High accuracy: Offers precision temperature measurements with an accuracy of ±1°C for local sensing and ±3°C for remote sensing.
- Programmable setpoints: Users can configure overtemperature shutdown and hysteresis limits, enabling automated system protection against overheating.
- Two-wire serial interface: Compatible with I²C and SMBus interfaces, facilitating easy integration into existing systems with minimal pin count.
- Low power consumption: Designed for energy-efficient operation, making it suitable for power-sensitive applications.
- Supply voltage range: Operates on a supply voltage between 3.0V and 5.5V, accommodating a variety of system power requirements.
The ADM1021AARQ-REEL7 is delivered in a compact QSOP package and is part of the REEL7 packaging series, which ensures compatibility with automated assembly processes, enhancing production efficiency. Analog Devices Inc. has a reputation for reliability and performance, and this product is no exception. It provides system designers with a robust thermal management tool that can significantly enhance system stability and longevity.
Whether you are designing a high-performance computing platform, an intricate telecommunications system, or a critical industrial application, the ADM1021AARQ-REEL7 from Analog Devices Inc. offers a trusted solution for your temperature monitoring needs.