The AMP04ESZ is a precision, single-supply instrumentation amplifier designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is ideal for a wide range of applications, including medical instrumentation, industrial process controls, and precision data acquisition systems.
Key Features:
- Single Supply Operation: The AMP04ESZ operates from a single supply voltage ranging from +5V to +15V, making it suitable for battery-operated and portable applications.
- High Precision: It offers excellent accuracy with a low offset voltage of 250 µV max and a low offset voltage drift of 3 µV/°C max, ensuring reliable performance over a wide temperature range.
- Low Noise: With a low input noise density of 14 nV/√Hz at 1 kHz, the AMP04ESZ provides clean amplification, making it perfect for sensitive signal processing tasks.
- High Gain Bandwidth Product: It features a gain bandwidth product of 2 MHz, enabling it to handle high-speed signals without significant distortion.
- Flexible Gain Configuration: The gain is user-configurable with external resistors, allowing for customization to specific application requirements.
Applications:
- Medical instrumentation such as EKG/EEG machines and blood analysis equipment.
- Industrial process controls including temperature, pressure, and force measurements.
- Precision data acquisition systems, especially where low power consumption and high accuracy are critical.
- Transducer interfaces and battery-powered devices where power efficiency is necessary.
Product Specifications:
Parameter
Value
Supply Voltage
+5V to +15V
Offset Voltage
250 µV max
Offset Voltage Drift
3 µV/°C max
Input Noise Density
14 nV/√Hz at 1 kHz
Gain Bandwidth Product
2 MHz
The AMP04ESZ from Analog Devices Inc. stands out for its precision, reliability, and versatility, making it an excellent choice for engineers and designers looking to enhance their electronic systems.