EN
  • EN
  • DE

ADS1110A1IDBVTG4

Part No ADS1110A1IDBVTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit ANALOG-TO-DIGITAL CONVERTER with Onboard Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 16
Sampling Rate 240
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface I2C
Configuration PGA-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Features PGA, Selectable Address
Operating Temperature Range -40°C ~ 85°C
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1141593-ADS1110A1IDBVTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS1110
Introduction Date September 01, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS1110A1IDBVTG4 CAD Model

Description

Product Overview: ADS1110A1IDBVTG4 by Texas Instruments

The ADS1110A1IDBVTG4 is a high-precision, low-power, 16-bit analog-to-digital converter (ADC) offered by Texas Instruments, a leading manufacturer in the semiconductor industry. This compact, integrated circuit is designed to provide accurate voltage measurement solutions for a wide range of applications, including portable instrumentation, battery monitoring, temperature measurement, and industrial process control.

Featuring an onboard precision oscillator, the ADS1110A1IDBVTG4 eliminates the need for external components, thus simplifying design and reducing system cost. With its I2C-compatible serial interface, this ADC can easily communicate with microcontrollers and other digital systems, making it a versatile choice for embedded systems.

Key Features

  • High Resolution: 16-bit delta-sigma ADC ensures precise and reliable readings.
  • Single-Supply Operation: Operates from a single power supply ranging from 2.7V to 5.5V, accommodating a variety of power environments.
  • Programmable Gain Amplifier: Includes a PGA with selectable gains of 1, 2, 4, or 8, allowing for the measurement of small signal amplitudes.
  • Internal Oscillator: No external clock is required, which simplifies design and saves board space.
  • Low Current Consumption: Ideal for battery-powered and portable applications with its power-saving features.
  • I2C Interface: Easy integration with most microcontrollers and processors through the standard I2C bus.
  • Small Package: Available in a compact SOT-23-6 package, making it suitable for space-constrained applications.

Applications

  • Portable Instrumentation
  • Battery-Powered Devices
  • Temperature Measurement Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • Medical Equipment

The ADS1110A1IDBVTG4 is a testament to Texas Instruments' commitment to providing advanced, high-quality components for precision measurement applications. Its integration of key features in a small footprint makes it a prime choice for designers looking to create efficient, accurate, and cost-effective solutions.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2864 $50.3008
54+ $1.8761 $101.3094
83+ $1.8174 $150.8442
114+ $1.7588 $200.5032
148+ $1.7002 $251.6296
197+ $1.5243 $300.2871
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess