EN
  • EN
  • DE

AMP01BTC/883C

Part No AMP01BTC/883C
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description Military Temp Range Device-level B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LCC
Common Mode Rejection Ratio 75 dB
Input Bias Current 6 nA
Input Offset Voltage (Vos) 100 µV
Max Dual Supply Voltage 18 V
Maximum Operating Temperature 125 °C
Min Dual Supply Voltage 4.5 V
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Channels 1
Number of Elements 1
Number of Pins 28
Packaging Rail/Tube
Resistance 20 GΩ
RoHS Non-Compliant
Voltage Gain 80 dB
Win Source Part Number 1044960-AMP01BTC/883C
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AMP01BTC/883C CAD Model

Description

The AMP01BTC/883C is a high-performance precision amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This precision amplifier is specifically crafted to deliver exceptional accuracy and stability, making it an ideal choice for applications that demand high precision and reliability.

Key Features

  • High Precision: The AMP01BTC/883C offers outstanding precision with very low offset voltage and drift, ensuring accurate signal amplification over a wide temperature range.
  • Wide Bandwidth: With a wide bandwidth, this amplifier is capable of handling a broad range of frequencies, making it versatile for various applications.
  • Low Noise: Designed with low noise characteristics, the AMP01BTC/883C ensures a clean amplification of signals, which is critical for sensitive instrumentation and measurement systems.
  • High Input Impedance: The high input impedance minimizes the loading effect on the signal source, preserving signal integrity.
  • Robust Construction: Encapsulated in a hermetically sealed package, the amplifier is protected against harsh environments and is suitable for military and aerospace applications as it meets the stringent 883C standards.

Applications

The AMP01BTC/883C precision amplifier is designed for use in a variety of demanding applications, including:

  • Medical instrumentation
  • Test and measurement equipment
  • Industrial process controls
  • Data acquisition systems
  • Military and aerospace electronics

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AMP01BTC/883C is no exception. It is manufactured under strict quality control procedures and is rigorously tested to ensure it meets the high standards required for military and aerospace applications.

Whether you are designing precision instrumentation or building systems that operate in extreme conditions, the AMP01BTC/883C precision amplifier from Analog Devices Inc. is engineered to exceed your expectations with its superior performance and robustness.

You May Also Be Interested in

Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess