EN
  • EN
  • DE

AT22V10L-25JC

Part No AT22V10L-25JC
Manufacturer Atmel
Catalog END - OF - LIFE
Description High Speed UV Erasable Programmable Logic Device
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1147814-AT22V10L-25JC
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT22V10L-25JC CAD Model

Description

The AT22V10L-25JC is a low-power Electrically Erasable Programmable Logic Device (EEPLD) from Atmel. The 'L' in the part number indicates that it's a low-power version. The '25' indicates a propagation delay of 25ns, and 'JC' likely refers to the package type. It is used for implementing custom logic functions while minimizing power consumption.

Applications

  • Battery-powered devices
  • Portable equipment
  • Low-power embedded systems
  • Address decoding
  • Control logic

Features

  • Low-power EEPLD
  • 25ns propagation delay
  • Electrically erasable and reprogrammable
  • Flexible I/O architecture
  • Programmable output polarity
  • JC package (Package details require datasheet verification)

Benefits

  • Extends battery life in portable devices.
  • Allows for easy design changes and updates through electrical erasability.
  • Reduces component count and board space by integrating multiple logic functions into a single device.
  • Offers flexible design options with programmable output polarity.
  • Enables rapid prototyping and development for low-power applications.

Additional Details

The AT22V10L-25JC is a suitable choice for applications where low power consumption is a critical requirement. The electrically erasable feature allows for easy modification of the logic design, reducing development time and cost. The flexible I/O architecture provides a variety of input and output options, allowing the device to be easily integrated into different systems. The programmable output polarity allows for customization of the output signals. The 25ns propagation delay offers a balance between speed and power consumption. The specific details of the 'JC' package should be confirmed through the datasheet.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Coilcraft
SMT Power Inductors
Lowest to $0.9298
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess