EN
  • EN
  • DE

ADZS-BF533-EZLITE

Part No ADZS-BF533-EZLITE
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EZ-KIT LITE ADSP-BF533 EVAL BRD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Estimated Pruduction Lead Time 12 Weeks
Features ADSP-BF533 EZ-KIT Lite® series - DSP Embedded Evaluation Board
Manufacturer Analog Devices Inc.
Series Blackfin®
Package Bulk
Mounting Fixed
Family Name ADZS-BF533
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 9030.82.0000
Other Part Number ADDS-BF533-EZLITE, ADDS-BF533-EZLITE-ND, ADZSBF533EZLITE
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910276-ADZS-BF533-EZLITE
Ultra Librarian 3D Model Ultra Librarian ADZS-BF533-EZLITE CAD Model

Description

The ADZS-BF533-EZLITE by Analog Devices Inc. is a comprehensive development platform designed for engineers and developers who are looking to harness the power of the Blackfin processor for their embedded processing needs. This evaluation kit is specifically tailored for the ADSP-BF533 Blackfin Processor, a high-performance digital signal processor (DSP) renowned for its computational power and flexibility in handling signal processing tasks and general-purpose applications alike.

At the heart of this evaluation system is the ADSP-BF533 chip, which boasts a core clock speed of up to 600 MHz, delivering up to 1200 MMACS (Million Multiply Accumulate operations per Second). Its architecture is optimized for a wide range of applications, including audio and video processing, industrial control, instrumentation, and real-time data analysis.

The ADZS-BF533-EZLITE kit simplifies the development process with a host of built-in features. It includes a stand-alone debug agent, providing a user-friendly interface for program loading and debugging without the need for an external JTAG emulator. Additionally, the kit comes equipped with a power supply, a USB cable for easy connection to a PC, and an EZ-KIT Lite evaluation board that exposes the rich set of peripherals and interfaces of the Blackfin processor.

Developers can take advantage of the included VisualDSP++ Integrated Development and Debugging Environment (IDDE), which offers state-of-the-art project management and source code editing tools. This environment also includes highly optimized C/C++ compilers and a rich library of signal processing primitives that significantly reduce development time.

Furthermore, the EZ-KIT Lite provides a flexible starting point for embedded system design with its expansion interface. This interface allows for the connection of custom daughter boards to extend the platform's capabilities even further. With comprehensive documentation and example code available, the ADZS-BF533-EZLITE is an ideal choice for developers looking to explore the full potential of the Blackfin processor series.

You May Also Be Interested in

Silicon Labs
DEV KIT FOR C8051F320/F321 / C8051F320/C8051F321 Microcontroller Development Kit 1.5MHz CPU Win 2000
Need more? Email Us
Cirrus Logic Inc.
KIT DEVELOPMENT EP9315 ARM9 / Embedded Processor Development System for EP9315 and EP9312
Need more? Email Us
STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us
NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
Cypress Semiconductor Corp
KIT DEV FOR ENCORE III / CY7C64215-28PVXC/CY7C64215-56LFXC Application Processor and SOC Development Kit
Need more? Email Us
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us
Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess