EN
  • EN
  • DE

ADXRS800WBEYZ-RL

Part No ADXRS800WBEYZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description IC GYROSCOPE QUAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Gyroscopes
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Product Status Obsolete
Type Digital
Axis Z (Yaw)
Range °/s ±300
Output Type SPI
Voltage - Supply 3.3V ~ 5V
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 105°C
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 860643-ADXRS800WBEYZ-RL
Ultra Librarian 3D Model Ultra Librarian ADXRS800WBEYZ-RL CAD Model

Description

Analog Devices Inc. ADXRS800WBEYZ-RL Gyroscope

The ADXRS800WBEYZ-RL from Analog Devices Inc. is a state-of-the-art, single-axis yaw rate gyroscope that offers unparalleled stability and accuracy in angular rate sensing. This high-performance MEMS gyroscope is specifically designed for demanding automotive applications, but its versatility allows it to be used in a variety of other industrial and instrumentation settings.

With its advanced differential quad-sensor technology, the ADXRS800WBEYZ-RL is capable of accurately detecting angular velocity even in the presence of intense vibrations and shock, making it an ideal choice for stability control, navigation systems, and robotics. The device is characterized by its high vibration rejection over a wide frequency range and its excellent temperature stability, ensuring reliable performance under varying environmental conditions.

The gyroscope operates on a 5V single-supply voltage and features a temperature-compensated output that ranges from ±300°/sec. It also includes a self-test capability that verifies the integrity of the sensor and the electronics. The ADXRS800WBEYZ-RL comes in a compact, surface-mount, 16-lead SOIC package, which is automotive qualified for added assurance in critical applications.

Key features of the ADXRS800WBEYZ-RL include:

  • High vibration immunity
  • Excellent temperature stability
  • Continuous self-test function
  • Wide angular rate range
  • Robust differential quad-sensor design
  • Automotive qualified
  • Compact form factor

Integration of the ADXRS800WBEYZ-RL into a system is made straightforward with its analog output, which can easily interface with most analog-to-digital converters (ADCs) or microcontrollers. Designers can also take advantage of the available evaluation boards and comprehensive technical documentation provided by Analog Devices to accelerate the development process.

Whether you're developing advanced driver-assistance systems (ADAS), platform stabilization systems, or precision instruments, the ADXRS800WBEYZ-RL from Analog Devices Inc. offers the performance and reliability you need to ensure your application's success.

You May Also Be Interested in

Analog Devices Inc.
SENS GYRO 300DEG/S DGTL 14CLCC
Lowest to $111.8196
Analog Devices Inc.
IC ACCEL GYRO RATE I2C 16-LGA
Need more? Email Us
Analog Devices Inc.
Ultralow Noise, Dual-Axis MEMS Gyroscope | IC GYROSCOPE YAW RATE 18LGA
Lowest to $78.1616
Analog Devices Inc.
High Temperature, Vibration Rejecting plus,minus2000temperature/sec Gyroscope | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $3,201.4926
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $87.5875
Analog Devices Inc.
High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro
Lowest to $119.1045
STMicroelectronics
MEMS motion sensor: 3-axis digital output gyroscope
Lowest to $2.7057
Analog Devices Inc.
IC GYROSCOPE ANGULAR 16SOIC
Lowest to $129.0000
Maxim Integrated
IC GYROSCOPE 3-AXIS 16LGA
Lowest to $281.3433

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess