EN
  • EN
  • DE

ADXRS646BBGZ-RL

Part No ADXRS646BBGZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description IC GYROSCOPE YAW RATE 32CBGA / High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Type Analog
Axis Z (Yaw)
Range °/s ±250
Sensitivity (mV/°/s) 9
Bandwidth 1kHz
Output Type Analog Voltage
Supply Voltage (V) 5.75V ~ 6.25V
Current - Supply 4mA
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 32-BFCBGA
Part Number Series ADXRS646
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811297-ADXRS646BBGZ-RL
Ultra Librarian 3D Model Ultra Librarian ADXRS646BBGZ-RL CAD Model

Description

Product Overview: ADXRS646BBGZ-RL by Analog Devices Inc.

The ADXRS646BBGZ-RL from Analog Devices Inc. represents a pinnacle of innovation in the field of high-performance gyroscopes designed for demanding applications. This particular model is a Rate Gyroscope with a Z-axis sensing capability, which makes it an ideal component for precision angular rate sensing in a variety of industrial, automotive, and consumer electronics applications.

Key Features

  • High Precision: The ADXRS646BBGZ-RL boasts excellent vibration rejection and high stability over temperature and time, providing accurate measurements for critical applications.
  • Wide Temperature Range: This gyroscope operates effectively across a broad temperature range, ensuring reliable performance under varying environmental conditions.
  • Robust Design: Encased in a hermetic package, the ADXRS646BBGZ-RL is designed to withstand harsh environments, making it suitable for use in automotive safety systems and other applications that require a high degree of durability.
  • Low Power Consumption: Despite its high performance, the device maintains low power consumption, which is crucial for portable and battery-powered applications.

Applications

  • Vehicle Stability Control Systems
  • Platform Stabilization
  • Robotics
  • Inertial Measurement Units (IMUs)
  • Navigation Systems

The ADXRS646BBGZ-RL is available in a compact BGA (Ball Grid Array) package, which allows for efficient space utilization on printed circuit boards. Its small footprint and lightweight design make it an excellent choice for applications where size and weight are critical factors.

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADXRS646BBGZ-RL is no exception. It is designed to meet the stringent requirements of the most challenging applications, ensuring that it performs consistently and accurately, even under the most demanding circumstances.

With its combination of performance, durability, and power efficiency, the ADXRS646BBGZ-RL from Analog Devices Inc. stands out as an exceptional solution for precision angular rate sensing needs across various industries.

You May Also Be Interested in

STMicroelectronics
GYROSCOPE MEMS DUAL AXIS 16-LGA
Lowest to $6.8122
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $83.3186
Analog Devices Inc.
High Temperature, Vibration Rejecting plus,minus2000temperature/sec Gyroscope | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $3,201.4926
Analog Devices Inc.
High Performance , Digital Output Gyroscope | IC GYROSCOPE ANGULAR CLCC
Lowest to $111.8196
STMicroelectronics
IC MEMS MOTION SENSOR 16LLGA
Lowest to $17.8196
STMicroelectronics
MEMS motion sensor: 3-axis digital output gyroscope
Lowest to $2.7057
Analog Devices Inc.
IC GYROSCOPE QUAD 16SOIC
Lowest to $31.2813
Analog Devices Inc.
MEMS Single Axis ±300°/s 32-Pin CBGA Tray | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $83.3186
Analog Devices Inc.
IC SENSOR GYRO 6MV 300D/S 32CBGA
Lowest to $82.7465

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $119.1045 $119.1045
2+ $114.6269 $229.2538
3+ $110.1493 $330.4479
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess