EN
  • EN
  • DE

ADXL700WBRWZ

Part No ADXL700WBRWZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 14.2G SPI 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Accelerometer X, Y, Z Axis ±14.2g 2kHz 16-SOIC
Manufacturer Analog Devices Inc.
Series Automotive
Package Tube
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ADXL700
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911160-ADXL700WBRWZ
Ultra Librarian 3D Model Ultra Librarian ADXL700WBRWZ CAD Model

Description

ADXL700WBRWZ - High-Performance Accelerometer from Analog Devices Inc.

The ADXL700WBRWZ is a state-of-the-art accelerometer designed and manufactured by the renowned Analog Devices Inc. This high-performance sensor is part of a broad portfolio of accelerometers catering to a wide range of applications that require precise motion detection and measurement. The ADXL700WBRWZ stands out for its exceptional accuracy, reliability, and robustness, making it an ideal choice for industrial, automotive, and aerospace applications.

At the heart of the ADXL700WBRWZ is a MEMS (Micro-Electro-Mechanical Systems) sensor that provides triaxial acceleration sensing. This allows the device to capture motion in three dimensions, offering comprehensive data for analysis and control. The sensor operates on a low voltage power supply, which makes it energy-efficient and suitable for battery-powered devices.

Key Features:

  • High Precision: The ADXL700WBRWZ delivers high-resolution measurements with minimal noise, ensuring accurate and reliable data capture.
  • Wide Dynamic Range: It is capable of measuring both low and high levels of acceleration, providing versatility in various use cases.
  • Robust Design: Engineered to withstand harsh environments, the ADXL700WBRWZ functions reliably under extreme temperatures and conditions.
  • Low Power Consumption: Its energy-efficient design allows for extended operation in portable and remote sensing applications.
  • Easy Integration: The compact form factor and standardized interface ensure that the ADXL700WBRWZ can be easily integrated into existing systems.

The ADXL700WBRWZ also features advanced signal conditioning that contributes to its noise reduction capabilities and improves the signal-to-noise ratio. This is particularly important for applications where precision is paramount, such as in vibration monitoring and inertial navigation systems.

With its robust construction, the ADXL700WBRWZ is designed to perform in the most demanding conditions. It is encapsulated in a small package that is resistant to shock and vibration, ensuring that the sensor maintains its integrity and performance over time.

Analog Devices Inc. is known for its commitment to quality and the ADXL700WBRWZ is no exception. It represents the company's dedication to providing advanced sensing solutions that meet the evolving needs of technology and industry. Whether it's for vehicle stability control, earthquake detection, or precision machinery monitoring, the ADXL700WBRWZ is a reliable choice for professionals seeking the highest standards in acceleration measurement.

You May Also Be Interested in

Memsic Inc.
Accelerometer Axis
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6524 $55.3048
5+ $22.6891 $113.4455
7+ $21.9801 $153.8607
10+ $21.2710 $212.7100
13+ $20.5620 $267.3060
17+ $18.4349 $313.3933
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess