ADXL355BEZ Precision Accelerometer - Analog Devices Inc.
The ADXL355BEZ is a state-of-the-art, low noise, low drift, three-axis MEMS accelerometer with digital output, expertly crafted by Analog Devices Inc. Designed for precision sensing in a variety of industrial, medical, and consumer applications, this high-performance accelerometer ensures accurate and reliable motion detection, making it an ideal choice for professionals seeking top-notch quality and performance.
Key Features:
- High Resolution: The ADXL355BEZ boasts a resolution of up to 20 bits, providing fine detail in motion analysis.
- Low Noise Performance: With a noise density of only 25 µg/√Hz, this accelerometer delivers clean, precise measurements.
- Temperature Stability: The device features exceptional temperature stability, minimizing drift over a wide temperature range (-40°C to +125°C).
- Flexible Power Options: It operates on a supply voltage ranging from 2.25V to 3.6V, making it versatile for various power environments.
- Digital Output: The accelerometer provides digital outputs via a serial peripheral interface (SPI) or I2C, ensuring easy integration with microcontrollers and digital systems.
- Adjustable Bandwidth: Users can select bandwidths between 3.906 Hz and 1000 Hz to tailor performance to specific application needs.
Applications:
- Inertial Measurement Units (IMUs)
- Platform Stabilization Systems
- Structural Health Monitoring
- Seismic Imaging
- Condition Monitoring
- Medical Instrumentation
The ADXL355BEZ is housed in a compact, robust package that ensures long-term durability and reliability. Its small form factor allows it to be easily integrated into space-constrained designs without compromising performance. With its combination of high precision, low power consumption, and versatile interfacing options, the ADXL355BEZ from Analog Devices Inc. stands out as a superior choice for engineers and designers seeking to enhance their projects with advanced motion sensing capabilities.