EN
  • EN
  • DE

ADXL350BCEZ-RL7

Part No ADXL350BCEZ-RL7
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description Accelerometer Triple ±1g/±2g/±4g/±8g 2.5V 16-Pin LGA EP T/R / Digital Accelerometer | ACCELEROMETER 1-8G I2C/SPI 16LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel
Type Digital
Axis X, Y, Z
Acceleration Range ±1g, 2g, 4g, 8g
Sensitivity (LSB/g) 512 (±1g) ~ 64 (±10g)
Bandwidth 3.125Hz ~ 1.6kHz
Output Type I2C, SPI
Supply Voltage (V) 2V ~ 3.6V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-LFLGA
Supplier Device Package 16-LGA-CAV (4x3)
Family Part Number ADXL350
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142754-ADXL350BCEZ-RL7
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADXL350
Introduction Date September 19, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADXL350BCEZ-RL7 CAD Model

Description

ADXL350BCEZ-RL7 - High Precision Triaxial Accelerometer

The ADXL350BCEZ-RL7 is a state-of-the-art triaxial accelerometer designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This MEMS (Micro-Electro-Mechanical Systems) device offers precise measurement of acceleration in three axes, making it an ideal solution for a wide range of applications that require motion, tilt, or shock detection.

Key Features:

  • Triaxial Sensing: The ADXL350BCEZ-RL7 can measure acceleration with a full-scale range of ±2g, ±4g, or ±8g along the X, Y, and Z axes, providing high-resolution output.
  • High Precision: With its high resolution, the ADXL350BCEZ-RL7 ensures precise and reliable readings, making it suitable for advanced motion analysis and control systems.
  • Low Power Consumption: Designed for efficiency, the accelerometer operates on low power, conserving energy and extending battery life in portable applications.
  • Robust Design: Its robust construction makes it resistant to shock and vibration, ensuring performance stability and a long operational lifespan.
  • Output Data Rate: The device supports a range of output data rates, giving users the flexibility to choose the best rate for their specific application requirements.
  • Interface: It features a digital I2C/SPI interface, allowing for easy integration with microcontrollers and other digital systems.

Applications:

  • Industrial Monitoring Systems
  • Automotive Safety and Navigation
  • Consumer Electronics
  • Medical Devices
  • Defense and Aerospace
  • Sports and Health Monitoring

The ADXL350BCEZ-RL7 is presented in a compact package, suitable for space-constrained applications, and is available in a tape and reel format (RL7 suffix) for automated assembly processes. With its combination of performance, durability, and versatility, the ADXL350BCEZ-RL7 from Analog Devices Inc. stands out as a top-tier choice for engineers and designers looking to incorporate reliable motion sensing in their projects.

You May Also Be Interested in

Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7910 $51.1640
10+ $10.4952 $104.9520
15+ $10.1672 $152.5080
21+ $9.8392 $206.6232
27+ $9.5113 $256.8051
36+ $8.5274 $306.9864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess