EN
  • EN
  • DE

ADXL213AE-REEL

Part No ADXL213AE-REEL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description Accelerometer Dual ±1.2g 3.3V/5V Automotive 8-Pin CLLCC T/R / ACCELEROMETER 1.2G PWM 8CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Not For New Designs
Type Digital
Axis X, Y
Acceleration Range ±1.2g
Sensitivity (LSB/g) 30%/g
Bandwidth 1Hz to 2.5kHz
Output Type PWM
Supply Voltage - Operating 3 V to 6 V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-LCC
Win Source Part Number 009563-ADXL213AE-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automotive, Clock & Timing, Sensing & Instrumentation
Family Name ADXL213
Introduction Date April 08, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADXL213AE-REEL CAD Model

Description

ADXL213AE-REEL Accelerometer by Analog Devices Inc.

The ADXL213AE-REEL is a high-performance, low-power, dual-axis accelerometer with signal conditioned voltage outputs, all on a single monolithic IC. Manufactured by Analog Devices Inc., a leader in precision signal processing, this accelerometer is designed for a wide range of applications, from vehicle dynamics to mobile device motion sensing. The ADXL213AE-REEL is part of the ADXL series, known for their reliability and performance in measuring acceleration, tilt, or vibration in two axes.

Key Features

  • Measurement Range: The ADXL213AE-REEL can measure ±1.2 g along both the X and Y axes, making it suitable for capturing both high and low-frequency movements.
  • Output: This device provides a 4-wire SPI and I2C compatible serial interface, simplifying system connectivity and allowing for easy integration into various applications.
  • Bandwidth Selection: Users can select the bandwidth of the accelerometer using capacitors, which allows for a range between 0.01 Hz to 5 kHz, providing flexibility in the type of motion being monitored.
  • Power Management: The ADXL213AE-REEL features a low-power mode for power-sensitive applications, ensuring efficient energy consumption without compromising performance.
  • Self-Test Function: A built-in self-test function enables users to verify the functionality of the accelerometer, ensuring reliable and accurate performance.

Applications

  • Vehicle Dynamics
  • Mobile Devices
  • Game Controllers
  • Personal and Business Electronics
  • Industrial Instrumentation

The ADXL213AE-REEL is available in a small form factor, making it ideal for portable devices where space is at a premium. It is provided in a tape and reel packaging format, facilitating the manufacturing process for high-volume production. With its robust design and proven technology, the ADXL213AE-REEL is a reliable choice for developers looking to add motion sensing capabilities to their projects.

For detailed specifications, application notes, and support resources, visit Analog Devices Inc.'s official website or contact their customer support team. The ADXL213AE-REEL is not just a component; it's a dependable solution for your motion sensing requirements.

You May Also Be Interested in

STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.0689 $72.1378
4+ $29.5950 $118.3800
6+ $28.6701 $172.0206
8+ $27.7453 $221.9624
10+ $26.8204 $268.2040
13+ $24.0459 $312.5967
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess